- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 169 |
| Datasheet | 7 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | - | - | - | -20°C~80°C | - | 2003 | 1785 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Shielded | 20 (10 Pair Twisted) | 28 AWG | 1GOhm | 150V | - | Black | 7 Strands / 36 AWG | - | 1.130 28.70mm | - | - | 100.0' 30.48m | 0.120 3.05mm | - | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | 647 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2006 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | - | 3.000 76.20mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 1867 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | - | -40°C~90°C | - | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 16 | 30 AWG | 10GOhm | 150V | - | Gray | Solid | - | 0.400 10.16mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 244 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 0.500 12.70mm | Red | Zippable | 300.0' 91.44m | 0.039 0.99mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 8124 | Active | Not Applicable | - | - | - | - | - | - | 0.100 2.54mm | Unshielded | 8 | 22 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 30 AWG | - | 0.768 19.51mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | - | RoHS Compliant | - | - | UL E42769 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | - | -40°C~90°C | - | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 36 | 30 AWG | 10GOhm | 150V | - | Gray | Solid | - | 0.900 22.86mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 5 |
| Datasheet | 7 Weeks | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | - | -20°C~80°C | - | 2009 | 3758 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 9 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 0.402 10.20mm | Red | Zippable | 275.0' 83.82m | - | - | RoHS Compliant | - | - | UL Style 2912 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | - | 3.000 76.20mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | - | 3.200 81.28mm | Red | Zippable | 500.0' 152.40m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.700 43.18mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | -20°C~105°C | - | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 (10 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | Multiple | 7 Strands / 36 AWG | - | 1.000 25.40mm | - | Zippable | 100.0' 30.48m | 0.080 2.03mm | - | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 36 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.800 45.72mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
Tiny WHSL | 33 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | -20°C~105°C | - | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | - | 0.500 12.70mm | - | Zippable | 100.0' 30.48m | 0.080 2.03mm | - | RoHS Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | 40 | - | - | Grey | - | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | 100 m | - | - | - | UL VW-1 | Lead Free | - | ||
Tiny WHSL | 686 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 50 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 2.500 63.50mm | Red | Zippable | 300.0' 91.44m | 0.039 0.99mm | - | RoHS Compliant | - | - | UL Style 2651 | ||
![]() 3355/16 3M | 498 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 907.18474g | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | - | 300V | -40°C~105°C | - | 2010 | 3355 | Active | 1 (Unlimited) | - | 105°C | -40°C | Grey | 11.7pF | 300V | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | 0.800 20.32mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Unknown | Non-RoHS Compliant | - | - | UL Style 20297 | ||
Tiny WHSL | 2254 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | - | 1.200 30.48mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 2889 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 1GOhms | 300V | - | Multiple | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | - | ROHS3 Compliant | - | - | UL Style 20462 | ||
Tiny WHSL | 392 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | -20°C~105°C | - | 2003 | 3754 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 80 | 30 AWG | 10GOhm | 30V | - | Gray | 7 Strands / 38 AWG | - | 2.000 50.80mm | Red | - | 300.0' 91.44m | 0.025 0.64mm | - | RoHS Compliant | - | - | UL Style 20596 |