- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 3.200 81.28mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 13 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2012 | HF319 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | Gray | 19 Strands / 40 AWG | - | 1.700 43.18mm | Blue | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 730 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 80 | 30 AWG | 10GOhm | 150V | Gray | Solid | - | 2.000 50.80mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 14 | 30 AWG | 10GOhm | 150V | Gray | Solid | - | 0.350 8.89mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 10 | 30 AWG | 10GOhm | 150V | Gray | Solid | - | 0.250 6.35mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | 29 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 16 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2012 | HF319 | Active | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | Gray | 19 Strands / 40 AWG | - | 1.000 25.40mm | Blue | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 612 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | - | 0.650 16.51mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 819 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 100 | 30 AWG | 10GOhm | 150V | Gray | 7 Strands / 38 AWG | - | 2.500 63.50mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 3125 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 60 | 30 AWG | 10GOhm | 30V | Gray | 7 Strands / 38 AWG | - | 1.500 38.10mm | Red | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 1081 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2003 | 1700 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 36 (18 Pair Twisted) | 28 AWG | 1GOhms | 300V | Multiple | 7 Strands / 36 AWG | - | 1.800 45.72mm | - | - | 5.0' 1.52m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 2968 | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 37 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 1.850 46.99mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 903 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | - | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 2867 | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 1.700 43.18mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 2234 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 1.700 43.18mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 0.450 11.43mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3756/100 3M | 2075 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | Copper | - | - | - | 2013 | - | Active | 1 (Unlimited) | 105°C | -40°C | Blue, Grey | - | - | 100 | - | - | - | - | - | 640μm | - | - | - | 30.48m | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2372 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | - | 3.200 81.28mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 476 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 40 | 30 AWG | 10GOhm | 150V | Gray | Solid | - | 1.000 25.40mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |