- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Conductor Spacing | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Pitch | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Product Type | Rated Voltage | Stranding | Ribbon Width | Wire and Cable Name | First Conductor Mark | Conductor Finish | Product | Wire Gauge - AWG | Features | Compliance | Product Category | Length | Ribbon Thickness | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Tinned Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 10 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05400754405 80610705917 3302/09SF | Details | 0.225601 oz | 300 V | - | - | - | - | - | - | - | Multicolor | Cable | 0.05 in | Unshielded | - | - | 9 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | - | 7 x 36 | - | - | - | - | Round to Flat Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Copper | - | 3M Electronic Solutions Division | - | 1.27 mm | 5 | Polyvinyl Chloride (PVC) | 3M | + 105 C | - 20 C | 05400730542 80610060024 3365/20 (100SF) | Details | 8.381093 oz | 300 V | - | - | - | - | - | - | - | Gray | Cable | 0.05 in | Unshielded | - | - | 20 Conductor | - | - | - | - | - | - | 1 ft | - | - | - | Flat Cables | - | 7 x 36 | - | - | - | - | Ribbon Cable | 28 AWG | - | UL | Flat Cables | - | - | - | UL VW-1 | - | ||
Tiny WHSL | 2986 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | - | - | - | - | 0.156 3.96mm | Unshielded | - | - | 6 | - | 18 AWG | 10GOhm | 300V | - | - | - | - | Gray | 19 Strands / 30 AWG | - | - | - | 0.876 22.25mm | - | Red | - | - | - | Zippable | - | - | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | STRANDED | compliant | 7 | CUL, UL | 28 AWG | - | - | CABLE ASSEMBLY | - | - | - | - | - | - | 300V | - | - | FLAT FLEXIBLE CABLE | - | TIN | - | - | - | - | - | 30.48mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Cable | 100 | 8.278061kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 100 | - | 30 AWG | 10GOhm | 150V | - | Flat | - | - | Gray | Solid | - | - | - | 2.500 63.50mm | - | Blue | - | - | - | Zippable | - | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | UL Style 20297 | ||
Tiny WHSL | 118 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 34 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | - | 0.850 21.59mm | - | Blue | - | - | - | - | - | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - | ||
Tiny WHSL | 235 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 34 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | 7 Strands / 38 AWG | - | - | - | 0.850 21.59mm | - | Blue | - | - | - | - | - | - | 100.0' 30.48m | 0.025 0.64mm | Non-RoHS Compliant | - | UL Style 20297 | ||
![]() 8125/03 3M | 45 |
| Datasheet | 5 Weeks | - | 100 | 4.082331kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | PVC | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 8125 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 0.100 2.54mm | Unshielded | - | - | 3 | - | 24 AWG | 10GOhm | 300V | - | Flat | - | 24 AWG | Gray | 7 Strands / 32 AWG | - | - | - | - | - | Red | - | - | - | Zippable | - | - | 100.0' 30.48m | 0.054 1.37mm | ROHS3 Compliant | - | UL E42769 | ||
Tiny WHSL | 712 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3659 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Shielded | - | - | 37 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 7 Strands / 36 AWG | - | - | - | 1.800 45.72mm | - | Red | - | - | - | Zippable | - | - | 5.0' 1.52m | - | RoHS Compliant | - | UL Style 20267 | ||
Tiny WHSL | 382 |
| Datasheet | 3 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3319 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 10 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 19 Strands / 40 AWG | - | - | - | 0.500 12.70mm | - | Red | - | - | - | Zippable | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 26 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 19 Strands / 40 AWG | - | - | - | 1.300 33.02mm | - | Red | - | - | - | Zippable | - | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2013 | 3756 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 80 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | 7 Strands / 38 AWG | - | - | - | 2.000 50.80mm | - | Blue | - | - | - | - | - | - | 100.0' 30.48m | 0.025 0.64mm | Non-RoHS Compliant | - | UL Style 20297 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 34 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 1.700 43.18mm | - | Red | - | - | - | Zippable | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | - | Flat Cable, Round Jacket | - | - | - | - | - | - | - | - | - | - | - | 2010 | 3834 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 16 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 19 Strands / 40 AWG | - | - | - | 0.750 19.05mm | - | - | - | - | - | Zippable | - | - | 275.0' 83.82m | 0.080 2.03mm | RoHS Compliant | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | 2015 | HF319 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 16 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 19 Strands / 40 AWG | - | - | - | 0.800 20.32mm | - | Blue | - | - | - | Zippable | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | - | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 37 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Black | 7 Strands / 36 AWG | - | - | - | 1.850 46.99mm | - | Red | - | - | - | Zippable | - | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 37 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 1.850 46.99mm | - | Red | - | - | - | Zippable | - | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | - | 9 | - | 28 AWG | 10GOhm | 300V | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 0.450 11.43mm | - | Red | - | - | - | Zippable | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 32 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | - | Flat Cable | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | - | - | 12 | - | 30 AWG | 10GOhm | 150V | - | - | - | - | Gray | Solid | - | - | - | 0.300 7.62mm | - | Blue | - | - | - | - | - | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | - |