- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Current Rating (Amps) | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2931 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | Non-RoHS Compliant | UL Style 20297 | ||
![]() HF539/16 3M | 878 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | 300V | -40°C~105°C | 2013 | HF539 | Active | Not Applicable | 105°C | -40°C | Grey | 1A | 0.050 1.27mm | Unshielded | 16 | UL | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 19 Strands / 40 AWG | 0.800 20.32mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 21682 | ||
Tiny WHSL | 1429 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | 3.000 76.20mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 1620 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 137 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 1GOhms | 300V | - | - | Multiple | 7 Strands / 36 AWG | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 22 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | Cable | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 34 | - | 28 AWG | 10GOhm | 300V | Flat | - | Gray | 7 Strands / 36 AWG | 1.700 43.18mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 13 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2007 | 3625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 10 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.394 10.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 2365 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 14 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 0.650 16.51mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 25 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 26 AWG | 10GOhm | 300V | - | - | Multiple | 7 Strands / 34 AWG | 0.500 12.70mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 2401 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 8124 | Active | 1 (Unlimited) | - | - | - | - | 0.100 2.54mm | Unshielded | 10 | - | 22 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 30 AWG | 0.968 24.59mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 892 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 24 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.330 33.78mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 2607 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 16 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 0.750 19.05mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 104 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 30 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.630 41.40mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 0.500 12.70mm | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
![]() 8132/11 3M | 10 |
| Datasheet | 5 Weeks | - | 11 | 12.972742kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | - | 0.156 3.96mm | Unshielded | 11 | - | 18 AWG | 10GOhm | 300V | Flat | 18 AWG | Gray | 19 Strands / 30 AWG | 1.656 42.06mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 2601 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | HF365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 323 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Shielded | 25 | - | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.200 30.48mm | Red | Zippable | 5.0' 1.52m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | - | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.200 30.48mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 2052 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | - | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | 0.800 20.32mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 |