- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 742 | - | Datasheet | 15 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~150°C | 2003 | 3604 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 50 | 30 AWG | 10GOhm | 150V | - | White | Solid | 1.250 31.75mm | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
Tiny WHSL | 756 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 9 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 0.580 14.73mm | Red | - | 100.0' 30.48m | 0.110 2.79mm | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 21 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 50 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | 2.500 63.50mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 410 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 64 | 28 AWG | 10GOhm | 300V | - | Black | 7 Strands / 36 AWG | 3.150 80.01mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 175 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 8124 | Active | 1 (Unlimited) | 0.100 2.54mm | Unshielded | 16 | 22 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 30 AWG | 1.568 39.83mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
![]() 3659G/20 3M | 5 |
| Datasheet | 8 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2015 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 20 | 28 AWG | 10GOhm | 300V | Flat | Black | 7 Strands / 38 AWG | - | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 925 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 9 | 26 AWG | 10GOhm | 300V | - | Multiple | 7 Strands / 34 AWG | 0.450 11.43mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 14 (7 Pair Twisted) | 28 AWG | 10GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 0.700 17.78mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | - | ||
Tiny WHSL | 2899 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 20 | 30 AWG | 10GOhm | 150V | - | Gray | 7 Strands / 38 AWG | 0.500 12.70mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | ROHS3 Compliant | UL Style 20297 | ||
Tiny WHSL | 223 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | 0.039 1.00mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 0.787 20.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 163 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 1.300 33.02mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 41 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 2003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 24 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | 0.039 1.00mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 0.787 20.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 27 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3302 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 0.700 17.78mm | - | Zippable | 5.0' 1.52m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 768 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3811 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 10 | 26 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 34 AWG | 0.500 12.70mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | -20°C~105°C | 2003 | 90204 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 25 | 28 AWG | 10GOhm | 150V | - | Gray | 7 Strands / 38 AWG | 1.290 32.77mm | Blue | - | 100.0' 30.48m | 0.070 1.78mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 2115 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2013 | 3447 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 30 | 30 AWG | 10GOhm | 30V | - | Gray | Solid | 0.750 19.05mm | Red | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 51 | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | 0.025 0.64mm | Unshielded | 16 | 30 AWG | 10GOhm | 150V | - | Gray | Solid | 0.400 10.16mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | 1111 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 36 | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 1.800 45.72mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 87 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 10 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | 0.500 12.70mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 |