- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Thickness | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | -20°C~105°C | 2003 | 90204 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | 25 | 28 AWG | 10GOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | 1.290 32.77mm | Blue | - | 100.0' 30.48m | - | 0.070 1.78mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | 26 AWG | 10GOhm | 300V | - | - | Multiple | 7 Strands / 34 AWG | 1.200 30.48mm | - | Zippable | 300.0' 91.44m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | Cable | - | 3.311224kg | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 12 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Shielded | 40 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | 1.950 49.53mm | Red | Zippable | 100.0' 30.48m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.300 7.62mm | Blue | - | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 307 |
| Datasheet | 3 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2001 | 3319 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 24 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | 1.200 30.48mm | Red | Zippable | 10.0' 3.05m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 23 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.500 12.70mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 3355/26 3M | 2704 |
| Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | 300V | -40°C~105°C | 2010 | 3355 | Active | 1 (Unlimited) | - | - | Grey | 11.7pF | 300V | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | - | 28 AWG | Gray | 7 Strands / 36 AWG | 1.300 33.02mm | Blue | Zippable | 100.0' 30.48m | 889μm | 0.035 0.89mm | Unknown | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3355 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.250 31.75mm | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 16 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.400 10.16mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 36 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.900 22.86mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 50 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 1.250 31.75mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 40 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 1.000 25.40mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.300 7.62mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Ethylene Vinyl Acetate Copolymer (EVA), Polyolefin (PO) | Flat Cable | - | - | -40°C~90°C | 2017 | HF447 | Active | Not Applicable | - | - | - | - | - | 0.025 0.64mm | Unshielded | 14 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | 0.350 8.89mm | Blue | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | 100 | 7.983226kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | - | - | 0.050 1.27mm | Unshielded | 34 (17 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 1.700 43.18mm | - | - | 100.0' 30.48m | - | 0.080 2.03mm | - | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 1373 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | HF365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 4 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | Blue | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 1347 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | 0.039 1.00mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.551 14.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 658 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2010 | HF365 | Active | Not Applicable | - | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.700 17.78mm | Blue | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 58 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | 26 AWG | 10GOhm | 300V | - | - | Multiple | 7 Strands / 34 AWG | 1.000 25.40mm | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 |