- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor Spacing | Insulation Materials | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Voltage - Rated AC | Approval Agency | Number of Contacts | Wire Gauge | Insulation Resistance | Voltage | Inductance | Impedance | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Stranding | Number of Cores | Ribbon Width | Number of Strands | First Conductor Mark | Product | Wire Gauge - AWG | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 994 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Black | 7 Strands / 36 AWG | - | - | - | 2.000 50.80mm | - | Red | - | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 470 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | - | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 34 AWG | - | - | - | 3.200 81.28mm | - | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | 244 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 0.800 20.32mm | - | Red | - | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 48 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | - | - | - | - | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.025 0.64mm | Unshielded | 14 | - | - | - | 30 AWG | 10GOhm | 150V | - | - | - | - | - | Gray | Solid | - | - | - | 0.350 8.89mm | - | Blue | - | - | Zippable | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | - | UL Style 20297 | ||
![]() 3754/32 3M | In Stock | - | Datasheet | 5 Weeks | - | - | 300 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | PVC | - | - | - | - | - | - | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | - | 105°C | -20°C | Grey | - | - | 0.025 0.64mm | Unshielded | 32 | - | - | - | 30 AWG | 10GOhm | 30V | - | - | Flat | - | 30 AWG | Gray | 7 Strands / 38 AWG | - | - | - | 0.800 20.32mm | - | Red | - | - | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | - | UL Style 20596 | ||
Tiny WHSL | 2647 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | - | 3365 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 50 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 2.500 63.50mm | - | Red | - | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 2058 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | - | 3625 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.039 1.00mm | Unshielded | 50 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 36 AWG | - | - | - | 1.969 50.01mm | - | Red | - | - | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | - | UL Style 2651 | ||
Tiny WHSL | 740 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | - | 3319 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | - | - | 28 AWG | 10GOhm | 300V | - | - | - | - | - | Black | 19 Strands / 40 AWG | - | - | - | 1.000 25.40mm | - | Red | - | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 108 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | - | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | - | 1.300 33.02mm | - | Red | - | - | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 48 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | - | - | 28 AWG | 1GOhms | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | 1.000 25.40mm | - | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | 2970 |
| Datasheet | 4 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 1700 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | - | - | - | 28 AWG | 1GOhms | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | 0.500 12.70mm | - | - | - | - | - | 5.0' 1.52m | - | 0.080 2.03mm | - | RoHS Compliant | - | UL Style 20462 | ||
![]() 3603/10 3M | In Stock | - | - | - | Tin | - | - | Tinned Copper | - | - | 1.27 mm | Polyvinyl Chloride (PVC) | + 80 C | 300 V | - 20 C | Compliant | - | 300 V | -20 to 80 °C | - | - | - | - | Flat Cable | 80 °C | -20 °C | Gray | - | - | - | Unshielded | 10 Conductor | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | 1.27 mm | 7 x 36 | - | - | - | - | Ribbon Cable | 28 AWG | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | - | - | 28 AWG | 1GOhms | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | 0.500 12.70mm | - | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | 176 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 50 | - | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | 2.500 63.50mm | - | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 3365/64 3M | 43 | - | Datasheet | 5 Weeks | - | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | PVC | - | - | - | - | 300V | - | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | - | 105°C | -20°C | Grey | 42pF | 300V | 0.050 1.27mm | Unshielded | 64 | 300V | UL | - | 28 AWG | 10GOhm | 300V | 490 nH | 108Ohm | Flat | 30.57144km | 28 AWG | Gray | 7 Strands / 36 AWG | 1.27mm | - | 64 | 3.200 81.28mm | 7 | Red | - | - | Zippable | 500.0' 152.40m | 81.28mm | 0.035 0.89mm | No SVHC | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 50 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | - | - | 26 AWG | 10GOhm | 300V | - | - | - | - | - | Gray | 7 Strands / 34 AWG | - | - | - | 0.500 12.70mm | - | Red | - | - | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | - | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | - | - | - | - | - | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | - | - | - | 28 AWG | 1GOhm | 300V | - | - | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | 1.250 31.75mm | - | - | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | - | UL Style 20462 |