- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2074 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 40 (20 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | Multiple | 7 Strands / 36 AWG | 2.000 50.80mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 25 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 1GOhms | 300V | - | Multiple | 7 Strands / 36 AWG | 0.700 17.78mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 2841 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 1GOhms | 300V | - | Multiple | 7 Strands / 36 AWG | 1.250 31.75mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
![]() 3834/10 3M | 3308 |
| Datasheet | 5 Weeks | Cable | 7.71107kg | Copper, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | 2010 | 3834 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | Flat | Black | 19 Strands / 40 AWG | 0.450 11.43mm | - | Zippable | 275.0' 83.82m | 0.080 2.03mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | 30 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 1.181 30.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 36 | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 1.800 45.72mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 2295 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | -20°C~80°C | 2003 | 1785 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 36 (18 Pair Twisted) | 28 AWG | 1GOhm | 150V | - | Black | 7 Strands / 36 AWG | 1.930 49.02mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | 2003 | 90104 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 26 | 28 AWG | 10GOhm | 150V | - | Natural | 7 Strands / 36 AWG | 1.400 35.55mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 5 |
| Datasheet | 15 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~150°C | 2003 | 3609 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 36 | 30 AWG | 10GOhm | 150V | - | White | 7 Strands / 38 AWG | 0.900 22.86mm | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
Tiny WHSL | 5 |
| Datasheet | 15 Weeks | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~150°C | 2003 | 3609 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 80 | 30 AWG | 10GOhm | 150V | - | White | 7 Strands / 38 AWG | 2.000 50.80mm | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~80°C | 2003 | 3391 | Obsolete | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 8 | 22 AWG | 1GOhms | 600V | - | Multiple | 7 Strands / 36 AWG | 1.170 29.72mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | - | UL Style 20122 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | -20°C~105°C | 2009 | 3476 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 2.250 57.15mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | -20°C~105°C | 2009 | 3476 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 0.750 19.05mm | Red | - | 100.0' 30.48m | 0.047 1.19mm | - | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2003 | 1700 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 60 (30 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | Multiple | 7 Strands / 36 AWG | 3.000 76.20mm | - | - | 200.0' 60.96m | 0.080 2.03mm | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3801 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 40 | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | 2.000 50.80mm | Red | Zippable | 300.0' 91.44m | 0.039 0.99mm | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2003 | 1700 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 40 (20 Pair Twisted) | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | 2.000 50.80mm | - | - | 200.0' 60.96m | 0.080 2.03mm | - | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2003 | 3759 | Obsolete | Not Applicable | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | Black | 7 Strands / 36 AWG | 0.650 16.51mm | Red | Zippable | 200.0' 60.96m | - | - | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~80°C | 2003 | 3391 | Obsolete | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 6 | 22 AWG | 1GOhms | 600V | - | Multiple | 7 Strands / 36 AWG | 0.850 21.59mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | - | UL Style 20122 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | -20°C~80°C | 2003 | 3603 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 1.080 27.43mm | Red | - | 100.0' 30.48m | 0.100 2.54mm | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | 3625 | Obsolete | Not Applicable | 0.039 1.00mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 36 AWG | 1.969 50.01mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | - | UL Style 2651 |