- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 40 (20 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 60 (30 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 3.000 76.20mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 10 (5 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 0.500 12.70mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 24 (12 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 1.200 30.48mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 30 (15 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 1.500 38.10mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | -20°C~105°C | 2003 | 90204 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 34 | 28 AWG | 10GOhm | 150V | Gray | 7 Strands / 38 AWG | 1.740 44.20mm | Blue | - | 100.0' 30.48m | 0.070 1.78mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | -20°C~105°C | 2003 | 90204 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 64 | 28 AWG | 10GOhm | 150V | Gray | 7 Strands / 38 AWG | 3.240 82.30mm | Blue | - | 100.0' 30.48m | 0.070 1.78mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | -20°C~105°C | 2003 | 90204 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 60 | 28 AWG | 10GOhm | 150V | Gray | 7 Strands / 38 AWG | 3.040 77.22mm | Blue | - | 100.0' 30.48m | 0.070 1.78mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 15 Weeks | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | -55°C~200°C | 2013 | 3601 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 8 | 28 AWG | 10GOhm | 300V | Blue | 7 Strands / 36 AWG | - | - | - | 100.0' 30.48m | 0.029 0.74mm | RoHS Compliant | UL Style 20424 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~80°C | 2003 | 3391 | Active | 1 (Unlimited) | 0.156 3.96mm | Unshielded | 18 | 22 AWG | 1GOhm | 600V | Multiple | 7 Strands / 36 AWG | 2.730 69.34mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | RoHS Compliant | UL Style 20122 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | -40°C~105°C | 2003 | 3749 | Active | Not Applicable | 0.025 0.64mm | Unshielded | 34 | 30 AWG | 10GOhm | 150V | Gray | Solid | 0.850 21.59mm | Blue | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | -40°C~105°C | 2003 | 3749 | Active | Not Applicable | 0.025 0.64mm | Unshielded | 80 | 30 AWG | 10GOhm | 150V | Gray | Solid | 2.000 50.80mm | Blue | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 3784 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 34 | 26 AWG | 10GOhm | 300V | Multiple | 7 Strands / 34 AWG | 1.700 43.18mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | 2003 | 90111 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 26 | 30 AWG | 10GOhm | 150V | Gray | Solid | 0.800 20.32mm | Blue | - | 100.0' 30.48m | 0.141 3.58mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 40 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 38 AWG | 1.950 49.53mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 60 (30 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 3.000 76.20mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 50 (25 Pair Twisted) | 28 AWG | 10GOhm | 300V | Multiple | 7 Strands / 36 AWG | 2.500 63.50mm | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
![]() 3447/50 3M | In Stock | - | - | 6 Weeks | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |