- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 17 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 16 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 0.800 20.32mm | Red | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 36 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 10 | 30 AWG | 10GOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | - | - | Blue | - | 100.0' 30.48m | 0.025 0.64mm | ROHS3 Compliant | UL Style 20297 | ||
![]() 8124/09 3M | 2577 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 9.52544kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 8124 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.100 2.54mm | Unshielded | 9 | 22 AWG | 10GOhm | 300V | Flat | 30.48m | Gray | 7 Strands / 30 AWG | 2.54mm | 0.868 22.05mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3811 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 40 | 26 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 34 AWG | - | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 2490 |
| - | - | - | - | - | - | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2012 | HF319 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | - | 2.000 50.80mm | Blue | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | - | 0.450 11.43mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3539A/10 3M | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | - | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 567 |
| Datasheet | 3 Weeks | - | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2001 | 3319 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | - | 0.500 12.70mm | Red | Zippable | 10.0' 3.05m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3801A/14 3M | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | 2003 | 90104 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 34 | 28 AWG | 10GOhm | 150V | - | - | Natural | 7 Strands / 36 AWG | - | 1.800 45.72mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3319 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | - | 0.800 20.32mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2005 | R9965 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 2.500 63.50mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 30 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 1.450 36.83mm | Red | Zippable | 275.0' 83.82m | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 36 AWG | - | 1.300 33.02mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 34 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 |