- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Capacitance | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Number of Cores | Ribbon Width | Number of Strands | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 0.800 20.32mm | - | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2009 | 3391 | Obsolete | Not Applicable | - | - | - | 0.156 3.96mm | Unshielded | 6 | 22 AWG | 1GOhm | 600V | - | - | - | Multiple | 7 Strands / 30 AWG | - | 0.858 21.79mm | - | - | Zippable | 100.0' 30.48m | - | 0.069 1.75mm | - | - | UL Style 20122 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 2.000 50.80mm | - | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 37 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 1.800 45.72mm | - | Red | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | -20°C~105°C | 2013 | 90204 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 10 | 28 AWG | 10GOhm | 150V | - | - | - | Gray | 7 Strands / 38 AWG | - | - | - | Blue | - | 100.0' 30.48m | - | 0.070 1.78mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 1.250 31.75mm | - | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3811 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 50 | 26 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 2.500 63.50mm | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() 93201/68 3M | 24 |
| - | 5 Weeks | - | 100 | 4.082331kg | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 68 | 30 AWG | - | - | - | - | 30 AWG | - | - | - | - | - | - | - | 100.0' 30.48m | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| Datasheet | 8 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 0.700 17.78mm | - | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 24 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 48 (24 Pair Twisted) | 28 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | - | Zippable | 100.0' 30.48m | - | 0.080 2.03mm | - | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 41 |
| Datasheet | 5 Weeks | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 14 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | 0.650 16.51mm | - | Red | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 41 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 3.000 76.20mm | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() 3604/10 3M | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 40 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3811 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 15 | 26 AWG | 1GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 0.750 19.05mm | - | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
![]() 3319/06 3M | 50 | - | Datasheet | 3 Weeks | Cable | 300 | - | Copper, Silver | - | - | PVC | 50V | - | 2001 | - | Active | - | Black | - | 50V | 1.27mm | - | 6 | - | - | - | - | Flat | 28 AWG | - | - | 6 | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.950 24.13mm | - | Red | Zippable | 100.0' 30.48m | - | - | - | RoHS Compliant | UL Style 20267 | ||
![]() 3756/14 3M | 7 |
| Datasheet | 5 Weeks | Cable | 100 | 5.443108kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 14 | 30 AWG | 10GOhm | 150V | - | Flat | - | Gray | 7 Strands / 38 AWG | - | 0.350 8.89mm | - | Blue | - | 100.0' 30.48m | - | 0.025 0.64mm | - | ROHS3 Compliant | UL Style 20297 | ||
Tiny WHSL | 2658 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3754 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 26 | 30 AWG | 10GOhm | 30V | - | - | - | Gray | 7 Strands / 38 AWG | - | 0.650 16.51mm | - | Red | - | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20596 | ||
![]() HF365/20 3M | 61 | - | Datasheet | 3 Weeks | Cable | 100 | - | Copper | - | - | Polyolefin | 300V | - | 2008 | - | Active | - | Grey | 27.552pF | 50V | 1.27mm | Unshielded | 20 | - | - | - | 107Ohm | Flat | 28 AWG | - | - | 20 | - | 7 | - | - | 30.48m | 25.4mm | - | Unknown | RoHS Compliant | - | ||
![]() 3604/08 3M | 2691 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |