- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 10GOhm | 300V | - | - | Gray | Solid | - | 0.750 19.05mm | Red | Zippable | 100.0' 30.48m | 0.033 0.84mm | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Gray | Solid | - | 1.000 25.40mm | Red | Zippable | 300.0' 91.44m | 0.033 0.84mm | - | UL Style 2651 | ||
Tiny WHSL | 213 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 8 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.402 10.20mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 880 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 30 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 0.750 19.05mm | Blue | Zippable | 100.0' 30.48m | 0.025 0.64mm | Non-RoHS Compliant | UL Style 20297 | ||
![]() 3604/80 3M | 18 |
| Datasheet | 15 Weeks | - | 100 | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | FEP | -55°C~150°C | 2013 | 3604 | Active | 1 (Unlimited) | 150°C | -55°C | White | 0.025 0.64mm | Unshielded | 80 | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | White | Solid | - | 2.000 50.80mm | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
![]() 3625/22 3M | 18 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | -20°C~105°C | 2009 | 3625 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.039 1.00mm | Unshielded | 22 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 0.866 22.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 2855 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3749 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 100 | 30 AWG | 10GOhm | 150V | - | - | Gray | Solid | - | 2.500 63.50mm | Blue | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 412 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | - | -20°C~105°C | 2003 | 3667 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.000 25.40mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 262 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 37 | 26 AWG | 10GOhm | 300V | - | - | Multiple | 7 Strands / 34 AWG | - | 1.850 46.99mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3709 | Obsolete | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | - | - | Gray | Solid | - | 2.000 50.80mm | Red | Zippable | 300.0' 91.44m | 0.033 0.84mm | - | UL Style 2651 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 10 (5 Pair Twisted) | 28 AWG | 1GOhm | 150V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | - | 0.630 16.00mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 3319 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | - | 1.300 33.02mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 49 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | - | 0.300 7.62mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | ROHS3 Compliant | UL Style 20297 | ||
Tiny WHSL | 2612 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 1.000 25.40mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 18 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 0.450 11.43mm | - | Zippable | 100.0' 30.48m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 34 |
| Datasheet | 7 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 10 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 0.450 11.43mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3801 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 64 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 3.200 81.28mm | Red | Zippable | 300.0' 91.44m | 0.039 0.99mm | RoHS Compliant | UL Style 2651 | ||
![]() 3801/07 3M | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3625/28 3M | In Stock | - | Datasheet | 5 Weeks | Cable | - | Copper | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | 28 | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | - |