- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Depth | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Height | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | Grey | - | 0.039 1.00mm | Unshielded | - | 44 | 28 AWG | - | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.732 43.99mm | Red | Zippable | - | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 2279 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 16 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | 0.750 19.05mm | Red | Zippable | - | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90101 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | - | 50 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 1.350 34.29mm | Blue | - | - | 100.0' 30.48m | 0.100 2.54mm | - | UL E118773 | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | - | 34 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 0.850 21.59mm | Blue | Zippable | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2252 |
| Datasheet | 5 Weeks | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3319 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 6 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | - | 0.300 7.62mm | Red | Zippable | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
![]() 3756/34 3M | 26 |
| Datasheet | 5 Weeks | Cable | 300 | Copper | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | 105°C | -40°C | Blue, Grey | - | - | - | 21.59mm | 34 | - | - | - | - | 30.48m | - | - | - | 640μm | - | - | - | 640μm | - | - | ROHS3 Compliant | - | ||
![]() 3539/64 3M | 18 |
| Datasheet | 8 Weeks | Cable | 100 | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 50V | -20°C~105°C | 2003 | 3539 | Active | 1 (Unlimited) | - | - | Grey, Red | 50V | 0.050 1.27mm | Unshielded | 81.28mm | 64 | 28 AWG | 10GOhm | 300V | Flat | 30.57144km | 28 AWG | Gray | 19 Strands / 40 AWG | 1.27mm | 3.200 81.28mm | Red | Zippable | - | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2001 | 3319 | Obsolete | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | 24 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | - | 1.200 30.48mm | Red | Zippable | - | 100.0' 30.48m | 0.035 0.89mm | - | UL Style 2651 | ||
Tiny WHSL | 2994 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 14 | 26 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 34 AWG | - | 0.700 17.78mm | - | Zippable | - | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
![]() 3811/36 3M | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | - | - | -20°C~105°C | 2003 | 90204 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | - | 37 | 28 AWG | 10GOhm | 150V | - | - | - | Gray | 7 Strands / 38 AWG | - | 1.890 48.00mm | Blue | - | - | 100.0' 30.48m | 0.070 1.78mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | - | 2003 | 90111 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Shielded | - | 100 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 2.650 67.31mm | Blue | - | - | 100.0' 30.48m | 0.141 3.58mm | - | UL E118773 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | - | 16 (8 Pair Twisted) | 28 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | Zippable | - | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3784 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 34 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | - | 60 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | 1.500 38.10mm | Blue | Zippable | - | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2011 | 3709 | Obsolete | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | - | 20 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | Solid | - | 1.000 25.40mm | Red | Zippable | - | 300.0' 91.44m | 0.033 0.84mm | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | - | - | -20°C~80°C | 2003 | 1785 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | - | 50 (25 Pair Twisted) | 28 AWG | 1GOhm | 150V | - | - | - | Black | 7 Strands / 36 AWG | - | 2.630 66.80mm | - | - | - | 200.0' 60.96m | 0.120 3.05mm | - | UL Style 2912 |