- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 30 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.450 36.83mm | Red | Zippable | 275.0' 83.82m | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 60 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 2.950 74.93mm | Red | Zippable | 275.0' 83.82m | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3604/16 3M | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1700/16 3M | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 3667 | Active | Not Applicable | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.500 12.70mm | - | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2004 | 3539 | Obsolete | Not Applicable | - | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | 2.500 63.50mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | UL Style 2651 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | R9965 | Obsolete | Not Applicable | - | 0.050 1.27mm | Unshielded | 30 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.500 38.10mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | - | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 64 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 3.150 80.01mm | Red | Zippable | 275.0' 83.82m | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2009 | 3758 | Obsolete | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 24 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.150 29.21mm | Red | Zippable | 275.0' 83.82m | - | - | UL Style 2912 | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Cable | - | - | Copper, Tinned | Polyolefin (PO) | Flat Twin Axial | - | - | 2015 | SL8800 | Obsolete | 1 (Unlimited) | - | 0.093 2.37mm Between Pairs | Shielded | 10 (5 Pair) | 30 AWG | 1000MOhm | 150V | Flat | - | Silver | Solid | - | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL E42769 | ||
![]() C3391/12 3M | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~80°C | - | 3391 | Obsolete | Not Applicable | - | 0.156 3.96mm | Unshielded | 12 | 22 AWG | 1GOhm | 600V | - | - | Multiple | 7 Strands / 30 AWG | 1.790 45.47mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | Non-RoHS Compliant | UL Style 20122 | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~80°C | - | 3391 | Obsolete | 1 (Unlimited) | - | 0.156 3.96mm | Unshielded | 15 | 22 AWG | 1GOhm | 600V | - | - | Multiple | 7 Strands / 36 AWG | 2.262 57.45mm | - | Zippable | 100.0' 30.48m | 0.069 1.75mm | - | UL Style 20122 | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | 100 | 6.690487kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Split Conductor | PVC | -20°C~105°C | 2009 | 3667 | Active | 1 (Unlimited) | Grey | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.000 25.40mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 323 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | -20°C~105°C | - | 1700 | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 16 (8 Pair Twisted) | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | 0.800 20.32mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
![]() 3447/10 3M | 34 |
| Datasheet | 5 Weeks | Cable | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2013 | 3447 | Active | 1 (Unlimited) | - | 0.025 0.64mm | Unshielded | 10 | 30 AWG | 10GOhm | 30V | Flat | - | Gray | Solid | 0.250 6.35mm | Red | Zippable | 100.0' 30.48m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 |