- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2009 | 3625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | 22 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 0.866 22.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 34 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 36 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | 1.750 44.45mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | -20°C~80°C | 2009 | 3517 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Shielded | 37 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.980 50.29mm | Red | - | 300.0' 91.44m | 0.110 2.79mm | - | UL Style 2912 | ||
![]() 3609/14 3M | 856 |
| Datasheet | 15 Weeks | - | - | - | - | - | 3609 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 18 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2003 | 1700 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 34 (17 Pair Twisted) | 28 AWG | 1GOhms | 300V | Multiple | 7 Strands / 36 AWG | 1.700 43.18mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2007 | 3625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | Gray | 7 Strands / 36 AWG | 1.969 50.01mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | 38 | 28 AWG | - | 300V | Gray | 7 Strands / 36 AWG | 1.496 38.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 36 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | 1.750 44.45mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | 2003 | 90101 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 20 | 30 AWG | 10GOhm | 150V | Gray | Solid | 0.600 15.24mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 26 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2003 | 3659 | Active | Not Applicable | 0.050 1.27mm | Shielded | 15 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | 0.700 17.78mm | Red | Zippable | 500.0' 152.40m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2003 | 3759 | Active | Not Applicable | 0.050 1.27mm | Unshielded | 37 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | 1.800 45.72mm | Red | Zippable | 500.0' 152.40m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | -20°C~105°C | 2003 | 90211 | Active | 1 (Unlimited) | 0.025 0.64mm | Shielded | 36 | 30 AWG | 10GOhm | 150V | Gray | Solid | 1.020 25.91mm | Blue | - | 100.0' 30.48m | 0.100 2.54mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | -20°C~80°C | 2003 | 1785 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 34 (17 Pair Twisted) | 28 AWG | 1GOhm | 150V | Black | 7 Strands / 36 AWG | 1.830 46.48mm | - | - | 200.0' 60.96m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | -20°C~80°C | 2003 | 1785 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | 64 (32 Pair Twisted) | 28 AWG | 1GOhm | 150V | Black | 7 Strands / 36 AWG | 3.380 85.85mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 147 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 16 | 26 AWG | 10GOhm | 300V | Multiple | 7 Strands / 34 AWG | 0.800 20.32mm | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 2751 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 26 (13 Pair Twisted) | 28 AWG | 1GOhms | 300V | Multiple | 7 Strands / 36 AWG | 1.300 33.02mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 3708 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 50 | 30 AWG | 10GOhm | 30V | Gray | 7 Strands / 38 AWG | 1.250 31.75mm | Red | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 2554 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | 0.025 0.64mm | Unshielded | 26 | 30 AWG | 10GOhm | 30V | Gray | 7 Strands / 38 AWG | 0.650 16.51mm | Red | - | 300.0' 91.44m | 0.025 0.64mm | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 2037 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 300V | Black | 7 Strands / 36 AWG | 1.650 41.91mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 |