- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Pitch | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Rated Voltage | Ribbon Width | Wire and Cable Name | First Conductor Mark | Conductor Finish | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | - | - | 48 | - | 28 AWG | - | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.890 48.00mm | - | Red | - | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
![]() 3659G/16 3M | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~105°C | 2015 | 3659 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | - | - | 16 | - | 28 AWG | 10GOhm | 300V | - | Black | 7 Strands / 38 AWG | - | - | - | Red | - | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | - | - | 46 | - | 28 AWG | - | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.811 46.00mm | - | Red | - | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | - | - | 44 | - | 28 AWG | - | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.732 43.99mm | - | Red | - | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | - | - | 48 | - | 28 AWG | - | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.890 48.00mm | - | Red | - | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | -20°C~105°C | 2003 | 90204 | Active | 1 (Unlimited) | 0.050 1.27mm | Shielded | - | - | 40 | - | 28 AWG | 10GOhm | 150V | - | Gray | 7 Strands / 38 AWG | - | 2.040 51.81mm | - | Blue | - | - | 100.0' 30.48m | 0.070 1.78mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Cable | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 0.039 1.00mm | Unshielded | - | - | 48 | - | 28 AWG | - | 300V | - | Gray | 7 Strands / 36 AWG | - | 1.890 48.00mm | - | Red | - | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2003 | 3811 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | - | - | 20 | - | 26 AWG | 10GOhm | 300V | - | Multiple | 7 Strands / 34 AWG | - | 1.000 25.40mm | - | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | - | - | 26 | - | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 1.250 31.75mm | - | Red | - | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | - | - | 60 | - | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 2.950 74.93mm | - | Red | - | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 1435 |
| Datasheet | 5 Weeks | Copper Alloy, Silver Coated | Polyolefin (PO) | Flat Cable | -40°C~105°C | - | HF319 | Active | Not Applicable | 0.050 1.27mm | Unshielded | - | - | 14 | - | 28 AWG | 10GOhm | 300V | - | Gray | 19 Strands / 40 AWG | - | 0.700 17.78mm | - | Blue | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | -20°C~80°C | - | 3782 | Obsolete | 1 (Unlimited) | 0.050 1.27mm | Unshielded | - | - | 10 (5 Pair Twisted) | - | 28 AWG | 10GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | - | 0.500 12.70mm | - | - | - | Zippable | 100.0' 30.48m | 0.035 0.89mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | -20°C~105°C | 2012 | 3302 | Active | Not Applicable | 0.050 1.27mm | Unshielded | - | - | 16 | - | 28 AWG | 1GOhm | 300V | - | Multiple | 7 Strands / 36 AWG | - | 0.800 20.32mm | - | - | - | Zippable | 300.0' 91.44m | 0.042 1.07mm | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | - | - | 24 | - | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 1.150 29.21mm | - | Red | - | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NO | STRANDED | compliant | 7 | CUL, UL | 28 AWG | - | - | CABLE ASSEMBLY | - | - | 300V | - | FLAT FLEXIBLE CABLE | - | TIN | - | 30.48mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | -20°C~80°C | 2009 | 3758 | Active | 1 (Unlimited) | 0.050 1.27mm | Unshielded | - | - | 15 | - | 26 AWG | 10GOhm | 300V | - | Gray | 7 Strands / 34 AWG | - | 0.700 17.78mm | - | Red | - | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 2912 | ||
![]() C3756/40 3M | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| - | 6 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | Copper, Tinned | Polyolefin (PO) | Flat Twin Axial | -20°C~80°C | - | SL8800 | Active | 1 (Unlimited) | 0.094 2.40mm Between Pairs | Shielded | - | - | 10 (5 Pair) | - | 30 AWG | 1GOhm | - | - | Silver | Solid | - | 0.594 15.10mm | - | - | - | - | - | 0.034 0.87mm | - | - |