- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Width | Ribbon Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | 100 | 20.411657kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | PVC | - | - | - | 2013 | 90104 | Active | 1 (Unlimited) | - | - | Natural | - | 0.050 1.27mm | Shielded | 26 | 28 AWG | 10GOhm | 150V | Flat | 28 AWG | Natural | 7 Strands / 36 AWG | - | 1.400 35.55mm | Blue | - | 100.0' 30.48m | - | 0.110 2.79mm | - | - | RoHS Compliant | UL E118773 | ||
![]() 90202/68 3M | 5 |
| Datasheet | 5 Weeks | - | 100 | 6.350293kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | TPE | - | -20°C~105°C | - | 2003 | 90202 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 0.025 0.64mm | Shielded | 68 | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | - | 1.740 44.20mm | Blue | - | 100.0' 30.48m | - | 0.060 1.52mm | - | - | RoHS Compliant | UL E118773 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 36 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.800 45.72mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | 100 | 6.168856kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | - | 2003 | 1700 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 14 (7 Pair Twisted) | 28 AWG | 1GOhm | 300V | Flat | - | Multiple | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | - | 100.0' 30.48m | - | 0.080 2.03mm | - | - | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | 100 | 6.803886kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | - | -40°C~105°C | - | 2003 | 3756 | Active | 1 (Unlimited) | 105°C | -40°C | Grey | - | 0.025 0.64mm | Unshielded | 34 | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | - | 0.850 21.59mm | Blue | - | 100.0' 30.48m | - | 0.025 0.64mm | - | - | ROHS3 Compliant | UL Style 20297 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | Cable | 300 | 3.492661kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | - | 2012 | 3302 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 1GOhms | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 0.750 19.05mm | - | Zippable | 300.0' 91.44m | - | 0.042 1.07mm | - | - | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 5 |
| Datasheet | 7 Weeks | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | - | -20°C~80°C | - | 2003 | 1785 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 34 (17 Pair Twisted) | 28 AWG | 1GOhm | 150V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | - | 1.830 46.48mm | - | - | 100.0' 30.48m | - | 0.120 3.05mm | - | - | RoHS Compliant | UL Style 2912 | ||
![]() 90201/80 3M | 5 |
| Datasheet | 5 Weeks | Cable | 100 | 6.803886kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | TPE | - | -20°C~105°C | - | 2003 | 90201 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 0.025 0.64mm | Shielded | 80 | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | Gray | Solid | - | 2.040 51.81mm | Blue | - | 100.0' 30.48m | - | 0.060 1.52mm | - | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 953 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3319 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | - | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 25 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 14 | - | Datasheet | 5 Weeks | Cable | 300 | 4.263768kg | Silver | - | - | PVC | 300V | - | - | 2015 | - | Active | 1 (Unlimited) | 105°C | -20°C | Black | - | - | Unshielded | 6 | - | - | - | Ribbon | 28 AWG | - | - | - | - | - | - | 30.48m | - | - | - | - | RoHS Compliant | - | ||
![]() C3476/50 3M | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | 2009 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2020 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.500 12.70mm | Red | Zippable | 500.0' 152.40m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~105°C | - | 2009 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | - | 0.050 1.27mm | Unshielded | 44 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 2.200 55.88mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 2528 |
| Datasheet | 5 Weeks | Cable | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | Polyolefin | 300V | -40°C~105°C | - | 2010 | HF365 | Active | Not Applicable | 105°C | -40°C | Grey | 300V | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 3.200 81.28mm | Blue | Zippable | 100.0' 30.48m | 81.28mm | 0.035 0.89mm | - | Unknown | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Ground Plane | - | - | -20°C~105°C | - | 2003 | 3476 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | Flat | - | Gray | 7 Strands / 36 AWG | - | 2.250 57.15mm | Red | - | 100.0' 30.48m | - | 0.047 1.19mm | - | - | Non-RoHS Compliant | UL Style 2682 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | - | Copper | - | - | - | - | - | Bulk | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | 2011 | HF625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 28 | 28 AWG | - | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.102 27.99mm | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | - | 2011 | HF625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 32 | 28 AWG | - | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 1.260 32.00mm | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 2310 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 2001 | 3319 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | - | 0.500 12.70mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | - | RoHS Compliant | UL Style 2651 |