- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 47 |
| Datasheet | 15 Weeks | - | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | -55°C~150°C | 2013 | 3609 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 150V | - | - | White | 7 Strands / 38 AWG | - | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 16 (8 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | - | Multiple | 7 Strands / 36 AWG | 0.800 20.32mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 388 |
| Datasheet | 5 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2006 | 3319 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 30 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | 1.500 38.10mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | 100 | 3.175147kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 6 (3 Pair Twisted) | 28 AWG | 1GOhm | 300V | Flat | - | Multiple | 7 Strands / 36 AWG | 0.500 12.70mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
![]() C3811/34 3M | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3896/30 3M | 13 |
| Datasheet | 6 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | -20°C~105°C | 2009 | 3896 | Active | 1 (Unlimited) | - | - | - | 30V | 0.025 0.64mm | Unshielded | 30 | 30 AWG | 10GOhm | - | Flat | 30 AWG | Black | 7 Strands / 38 AWG | 0.725 18.42mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 34 (17 Pair Twisted) | 28 AWG | 1GOhm | 150V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | 1.830 46.48mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
![]() HF319/26 3M | 5 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0' 30.48m | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | 1785 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -20°C~80°C | 2017 | 7700 | Active | Not Applicable | - | - | - | - | 0.025 0.64mm | Unshielded | 50 | 30 AWG | 1GOhms | 30V | - | - | Silver | Solid | 1.300 33.02mm | - | - | 100.0' 30.48m | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | 8 Weeks | Cable | 100 | 2.313321kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2003 | 3759 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 10GOhm | 300V | Flat | - | Black | 7 Strands / 36 AWG | 0.700 17.78mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | - | 0.050 1.27mm | Unshielded | 50 (25 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | 28 AWG | Multiple | 7 Strands / 36 AWG | 2.500 63.50mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
![]() 3659G/36 3M | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | - | 3659 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 36 | 28 AWG | 10GOhm | 300V | - | - | Black | 7 Strands / 38 AWG | 1.750 44.45mm | Red | Zippable | 100.0' 30.48m | - | RoHS Compliant | UL Style 20267 | ||
![]() 3896/32 3M | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | -20°C~105°C | 2009 | 3896 | Active | 1 (Unlimited) | - | - | - | 30V | 0.025 0.64mm | Unshielded | 32 | 30 AWG | 10GOhm | - | Flat | 30 AWG | Black | 7 Strands / 38 AWG | 0.775 19.69mm | Red | Zippable | 275.0' 83.82m | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 64 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 3.200 81.28mm | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | Cable | - | 16.601481kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~80°C | 2012 | 3759 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | Flat | - | Black | 7 Strands / 36 AWG | 2.950 74.93mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Cable | - | 20.411657kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | 2013 | 90104 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 20 | 28 AWG | 10GOhm | 150V | Flat | - | Natural | 7 Strands / 36 AWG | 1.110 28.19mm | Blue | - | 100.0' 30.48m | 0.110 2.79mm | RoHS Compliant | UL E118773 |