- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 36 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.800 45.72mm | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 112 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.800 20.32mm | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 323 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.800 20.32mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 42 |
| Datasheet | 5 Weeks | Cable | Copper, Tinned | Polyolefin (PO) | Flat Cable | Polyolefin | 300V | -40°C~105°C | 2010 | HF365 | Active | Not Applicable | 105°C | -40°C | Grey | 300V | 0.050 1.27mm | Unshielded | 18 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 0.901 22.88mm | Blue | Zippable | 100.0' 30.48m | 22.86mm | 0.035 0.89mm | Unknown | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 60 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 3.000 76.20mm | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3365 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 44 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 2.200 55.88mm | Red | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2013 | 3447 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 30V | - | - | Gray | Solid | 0.300 7.62mm | Red | Zippable | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 386 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 1.300 33.02mm | Red | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2007 | 3625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.551 14.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 273 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 10 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.630 16.00mm | Red | - | 100.0' 30.48m | - | 0.110 2.79mm | - | ROHS3 Compliant | UL Style 2912 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2007 | 3625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.630 16.00mm | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3302 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | 2.000 50.80mm | - | Zippable | 100.0' 30.48m | - | 0.042 1.07mm | - | ROHS3 Compliant | UL Style 20462 | ||
Tiny WHSL | 154 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3801 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 50 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | 2.500 63.50mm | Red | Zippable | 100.0' 30.48m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 21 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 8 | 28 AWG | - | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.315 8.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 611 |
| Datasheet | 15 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | 2003 | 3601 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Blue | 7 Strands / 36 AWG | 1.000 25.40mm | Blue | - | 100.0' 30.48m | - | 0.029 0.74mm | - | RoHS Compliant | UL Style 20424 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3625 | Active | Not Applicable | - | - | - | - | 0.039 1.00mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.787 20.00mm | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 357 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 40 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 1.575 40.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 413 |
| Datasheet | 5 Weeks | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3319 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | Black | 19 Strands / 40 AWG | 0.800 20.32mm | Red | Zippable | 300.0' 91.44m | - | 0.035 0.89mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 825 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 24 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | 0.945 24.00mm | Red | Zippable | 328.1' 100.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 |