- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3609/32 3M | 5 |
| Datasheet | 15 Weeks | - | - | 100 | 7.257478kg | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | FEP | - | -55°C~150°C | 2013 | 3609 | Active | 1 (Unlimited) | 150°C | -55°C | White | 0.025 0.64mm | Unshielded | 32 | 30 AWG | 10GOhm | 150V | Flat | 30 AWG | White | 7 Strands / 38 AWG | - | - | Blue | - | 100.0' 30.48m | 0.024 0.61mm | RoHS Compliant | UL Style 20726 | ||
![]() 3365A/26 3M | 50 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 1.399786kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | -20°C~105°C | 2009 | 3365 | Active | 1 (Unlimited) | 105°C | -20°C | Black, Grey, Red | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | 1.27mm | 1.300 33.02mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 30 (15 Pair Twisted) | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | - | - | - | 200.0' 60.96m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | 2003 | 1700 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 (7 Pair Twisted) | 28 AWG | 1GOhm | 300V | - | - | Multiple | 7 Strands / 36 AWG | - | 0.700 17.78mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3539 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | - | 0.450 11.43mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3625 | Active | 1 (Unlimited) | - | - | - | 0.039 1.00mm | Unshielded | 8 | 28 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 36 AWG | - | 0.315 8.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 713 |
| Datasheet | 9 Weeks | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~80°C | 2017 | 7700 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 10 | 30 AWG | 1GOhms | 30V | - | - | Silver | Solid | - | 0.300 7.62mm | - | - | 100.0' 30.48m | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | 8 | - | Datasheet | 9 Weeks | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | - | -20°C~80°C | 2017 | 7700 | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 16 | 30 AWG | 1GOhms | 30V | - | - | Silver | Solid | - | 0.450 11.43mm | - | - | 100.0' 30.48m | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | 176 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | Grey | 0.039 1.00mm | Unshielded | 14 | 28 AWG | - | 300V | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | - | 0.551 14.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | 100 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 40 (20 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | - | Multiple | 7 Strands / 36 AWG | - | 2.000 50.80mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3770 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 25 | 26 AWG | 10GOhm | 300V | - | - | Gray | 7 Strands / 34 AWG | - | 1.250 31.75mm | Blue | Zippable | 100.0' 30.48m | 0.039 0.99mm | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 2854 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8132/09 3M | 5 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | 18.143695kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | 80°C | -20°C | Grey | 0.156 3.96mm | Unshielded | 9 | 18 AWG | 10GOhm | 300V | Flat | - | Gray | 19 Strands / 30 AWG | 3.96mm | 1.344 34.14mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | 300 | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | - | -20°C~105°C | 2009 | 3659 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 40 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | - | 1.950 49.53mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
![]() 3601/64 3M | 828 | - | Datasheet | 15 Weeks | - | Cable | - | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Flat Cable | - | - | -55°C~200°C | 2013 | 3601 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 64 | 28 AWG | 10GOhm | 300V | Flat | - | Blue | 7 Strands / 36 AWG | - | - | Blue | - | 100.0' 30.48m | 0.029 0.74mm | RoHS Compliant | UL Style 20424 | ||
![]() 3601/14 3M | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3539 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | - | Gray | 19 Strands / 40 AWG | - | 2.500 63.50mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | 300 | 10.432625kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | - | -20°C~105°C | 2009 | 3659 | Active | 1 (Unlimited) | 105°C | -20°C | Black | 0.050 1.27mm | Shielded | 20 | 28 AWG | 10GOhm | 300V | Flat | 28 AWG | Black | 7 Strands / 36 AWG | - | 0.950 24.13mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 |