- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | 300 | - | 15.603578kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | 2009 | 3659 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 34 | 28 AWG | 10GOhm | 300V | Flat | - | - | Black | 7 Strands / 36 AWG | - | 1.650 41.91mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | - | - | - | 0.039 1.00mm | Unshielded | 40 | 28 AWG | - | 300V | Flat | - | - | Gray | 7 Strands / 36 AWG | - | 1.575 40.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Cable | - | - | - | Copper, Silver Coated | Polyolefin (PO) | Flat Twin Axial | - | - | 2011 | SL8800 | Active | 1 (Unlimited) | - | - | - | 0.093 2.37mm Between Pairs | Shielded | 8 (4 Pair) | 30 AWG | 1000MOhm | 150V | Flat | - | - | Silver | Solid | - | 0.539 13.70mm | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | 100 | - | 14.319911kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | TPE | -40°C~105°C | 2013 | 3756 | Active | 1 (Unlimited) | 105°C | -40°C | Grey | 0.025 0.64mm | Unshielded | 68 | 30 AWG | 10GOhm | 150V | Flat | - | 30 AWG | Gray | 7 Strands / 38 AWG | - | 1.700 43.18mm | Blue | - | 100.0' 30.48m | 0.025 0.64mm | ROHS3 Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2010 | HF365 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.700 17.78mm | Blue | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 10 |
| Datasheet | 5 Weeks | - | - | 300 | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | PVC | -20°C~105°C | 2009 | 1700 | Active | 1 (Unlimited) | 105°C | -20°C | Multiple | 0.050 1.27mm | Unshielded | 26 (13 Pair Twisted) | 28 AWG | 1GOhms | 300V | Flat | - | 28 AWG | Multiple | 7 Strands / 36 AWG | - | 1.300 33.02mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | 28 | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | -40°C~105°C | 2011 | HF625 | Active | Not Applicable | 105°C | -40°C | Grey | 0.039 1.00mm | Unshielded | 28 | 28 AWG | - | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 1.102 27.99mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2006 | 3365 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 18 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | 0.900 22.86mm | Red | Zippable | 100.0' 30.48m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | - | 4.853438kg | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.96m | - | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | 300 | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | PVC | -20°C~105°C | 2009 | 3659 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 26 | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | - | 1.250 31.75mm | Red | Zippable | 300.0' 91.44m | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 5 |
| Datasheet | 7 Weeks | - | - | 100 | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair, Flat Jacket | PVC | -20°C~80°C | 2009 | 1785 | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Shielded | 64 (32 Pair Twisted) | 28 AWG | 1GOhm | 150V | Flat | - | 28 AWG | Black | 7 Strands / 36 AWG | - | 3.380 85.85mm | - | - | 100.0' 30.48m | 0.120 3.05mm | RoHS Compliant | UL Style 2912 | ||
![]() 90202/36 3M | 5 |
| Datasheet | 5 Weeks | - | - | 100 | - | 3.628739kg | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable, Flat Jacket | TPE | -20°C~105°C | 2003 | 90202 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.025 0.64mm | Shielded | 36 | 30 AWG | 10GOhm | 150V | Flat | - | 30 AWG | Gray | 7 Strands / 38 AWG | - | 0.940 23.88mm | Blue | - | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E118773 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | - | - | Cable | 100 | - | - | Copper, Silver Coated | Polyolefin (PO) | Flat Twin Axial | - | - | 2011 | SL8800 | Obsolete | 1 (Unlimited) | - | - | - | 0.093 2.37mm Between Pairs | Shielded | 4 (2 Pair) | 30 AWG | 1000MOhm | 150V | Flat | - | - | Silver | Solid | - | 0.215 5.45mm | - | - | 500.0' 152.40m | 0.035 0.89mm | Non-RoHS Compliant | UL E42769 | ||
![]() 8124/22 3M | 13 |
| Datasheet | 5 Weeks | Tin | Cable | 100 | - | 14.061363kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2009 | 8124 | Active | 1 (Unlimited) | 105°C | -20°C | Grey | 0.100 2.54mm | Unshielded | 22 | 22 AWG | 10GOhm | 300V | Flat | 30.48m | - | Gray | 7 Strands / 30 AWG | 2.54mm | 2.168 55.07mm | Red | Zippable | 100.0' 30.48m | 0.060 1.52mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 13 |
| Datasheet | 8 Weeks | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3539 | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 40 AWG | - | 0.800 20.32mm | Red | Zippable | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 |