- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Features | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 185 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2003 | 3625 | - | Active | 1 (Unlimited) | - | - | - | 0.039 1.00mm | Unshielded | 12 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | 0.472 11.99mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | 100 | - | 6.690487kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | -20°C~105°C | 2003 | 1700 | yes | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 16 (8 Pair Twisted) | 28 AWG | 1GOhm | 300V | WIRE AND CABLE | Flat | - | Multiple | 7 Strands / 36 AWG | 0.800 20.32mm | - | - | 100.0' 30.48m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 228 |
| Datasheet | 3 Weeks | - | - | - | Copper Alloy, Silver Coated | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2001 | 3319 | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 19 Strands / 40 AWG | 2.500 63.50mm | Red | Zippable | 10.0' 3.05m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | 300 | - | 3.701314kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | -20°C~105°C | 2003 | 1700 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 14 (7 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | Flat | - | Multiple | 7 Strands / 36 AWG | 0.700 17.78mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | - | 0.039 1.00mm | Unshielded | 38 | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | 1.496 38.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | - | 0.039 1.00mm | Unshielded | 40 | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | 1.575 40.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | - | 0.039 1.00mm | Unshielded | 36 | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | 1.417 35.99mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 642 |
| Datasheet | 5 Weeks | Axial | - | - | Copper, Silver Coated | Polyolefin (PO) | Flat Twin Axial | PO | - | 2011 | SL8800 | yes | Active | 1 (Unlimited) | - | - | - | 0.093 2.37mm Between Pairs | Shielded | 4 (2 Pair) | 30 AWG | 1000MOhm | 150V | - | Flat | 30 AWG | Silver | Solid | 0.266 6.75mm | - | - | 500.0' 152.40m | 0.035 0.89mm | RoHS Compliant | UL E42769 | ||
![]() 3609/10 3M | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | 3609 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2132 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | Grey | 0.039 1.00mm | Unshielded | 10 | 28 AWG | - | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 0.394 10.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 9 |
| Datasheet | 9 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -20°C~80°C | 2017 | 7700 | - | Active | Not Applicable | - | - | - | 0.025 0.64mm | Unshielded | 30 | 30 AWG | 1GOhms | 30V | - | - | - | Silver | Solid | 0.800 20.32mm | - | - | 100.0' 30.48m | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | 50 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | - | 0.039 1.00mm | Unshielded | 14 | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | 0.551 14.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 26 |
| Datasheet | 5 Weeks | - | 12 | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | - | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | - | 0.039 1.00mm | Unshielded | 12 | 28 AWG | - | 300V | - | Flat | - | Gray | 7 Strands / 36 AWG | 0.472 11.99mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | Grey | 0.039 1.00mm | Unshielded | 40 | 28 AWG | - | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.575 40.00mm | Red | Zippable | 98.4' 30.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | - | - | Grey | 0.039 1.00mm | Unshielded | 28 | 28 AWG | - | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.102 27.99mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
![]() 8132/20 3M | In Stock | - | Datasheet | 5 Weeks | - | - | 8.618255kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~80°C | 2003 | 8132 | - | Active | 1 (Unlimited) | - | - | - | 0.156 3.96mm | Unshielded | 20 | 18 AWG | 10GOhm | 300V | - | Flat | - | Gray | 19 Strands / 30 AWG | 3.060 77.72mm | Red | Zippable | 100.0' 30.48m | 0.077 1.96mm | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | 32 | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | PO | -40°C~105°C | 2011 | HF625 | - | Active | Not Applicable | 105°C | -40°C | Grey | 0.039 1.00mm | Unshielded | 32 | 28 AWG | - | 300V | - | Flat | 28 AWG | Gray | 7 Strands / 36 AWG | 1.260 32.00mm | Red | Zippable | 328.1' 100.00m | 0.035 0.89mm | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | 300 | - | 11.385168kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | -20°C~105°C | 2009 | 1700 | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 50 (25 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | Flat | - | Multiple | 7 Strands / 36 AWG | 2.500 63.50mm | - | - | 300.0' 91.44m | 0.080 2.03mm | RoHS Compliant | UL Style 20462 |