- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Wire Gauge - AWG
- Cable Length
- Pitch
- Conductor Material
- Number of Conductors
- Part # Aliases
Attribute column
Manufacturer
3M Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Cable Pitch | Number of Cores | Ribbon Width | First Conductor Mark | Features | Length | Width | Ribbon Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1349 |
| Datasheet | 5 Weeks | - | Cable | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | Polyolefin | 300V | -40°C~105°C | 2010 | HF365 | Active | Not Applicable | 105°C | -40°C | Grey | 300V | 0.050 1.27mm | Unshielded | 50 | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | 50 | 2.500 63.50mm | Blue | Zippable | 100.0' 30.48m | 63.5mm | 0.035 0.89mm | Unknown | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | 16 |
| Datasheet | 9 Weeks | - | Cable | 100 | - | Copper, Tinned | Polyolefin (PO) | Flat Cable, Round Jacket | PO | - | -10°C~75°C | 2010 | HF759 | Active | Not Applicable | 105°C | -40°C | Grey | - | 0.050 1.27mm | Unshielded | 34 | 28 AWG | 10GOhm | 150V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.650 41.91mm | Blue | Zippable | 275.0' 83.82m | - | - | - | RoHS Compliant | UL Style 22170 | ||
Tiny WHSL | 191 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~105°C | 2003 | 1700 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 64 (32 Pair Twisted) | 28 AWG | 1GOhms | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 3.200 81.28mm | - | - | 100.0' 30.48m | - | 0.080 2.03mm | - | RoHS Compliant | UL Style 20462 | ||
Tiny WHSL | 2458 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 8124 | Active | 1 (Unlimited) | - | - | - | - | 0.100 2.54mm | Unshielded | 6 | 22 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 30 AWG | - | - | 0.568 14.43mm | Red | Zippable | 100.0' 30.48m | - | 0.060 1.52mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 924 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 100 | 30 AWG | 10GOhm | 30V | - | - | - | Gray | 7 Strands / 38 AWG | - | - | 2.500 63.50mm | Red | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 5 |
| Datasheet | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | - | 3625 | Discontinued | 1 (Unlimited) | - | - | - | - | 0.039 1.00mm | Unshielded | 20 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.787 20.00mm | Red | Zippable | 98.4' 30.00m | - | 0.035 0.89mm | - | ROHS3 Compliant | UL Style 2651 | ||
Tiny WHSL | 2565 |
| Datasheet | 3 Weeks | - | Cable | - | - | Copper, Tinned | Polyolefin (PO) | Flat Cable | Polyolefin | 300V | -40°C~105°C | 2010 | HF365 | Active | Not Applicable | 105°C | -40°C | Grey | 300V | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 10GOhm | 300V | Flat | - | 28 AWG | Gray | 7 Strands / 36 AWG | - | - | 1.300 33.02mm | Blue | Zippable | 100.0' 30.48m | 33.02mm | 0.035 0.89mm | Unknown | RoHS Compliant | UL Style 21682 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 14 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 0.700 17.78mm | Red | Zippable | 300.0' 91.44m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
Tiny WHSL | 10 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2009 | 3801 | Active | Not Applicable | - | - | - | - | 0.050 1.27mm | Unshielded | 26 | 26 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 34 AWG | - | - | 1.300 33.02mm | Red | Zippable | 300.0' 91.44m | - | 0.039 0.99mm | - | RoHS Compliant | UL Style 2651 | ||
![]() 3447/34 3M | In Stock | - | Datasheet | 5 Weeks | - | - | 100 | 3.265865kg | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | -20°C~105°C | 2013 | 3447 | Active | 1 (Unlimited) | 150°C | -55°C | Grey | - | 0.025 0.64mm | Unshielded | 34 | 30 AWG | 10GOhm | 30V | Flat | - | 30 AWG | Gray | Solid | - | - | 0.850 21.59mm | Red | Zippable | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | 43 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3756 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 36 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | 7 Strands / 38 AWG | - | - | 0.900 22.86mm | Blue | - | 100.0' 30.48m | - | 0.025 0.64mm | - | Non-RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | 142 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.580 14.73mm | Red | - | 100.0' 30.48m | - | 0.100 2.54mm | - | RoHS Compliant | UL Style 2912 | ||
Tiny WHSL | 57 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Flat Cable | - | - | -40°C~105°C | 2003 | 3749 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 12 | 30 AWG | 10GOhm | 150V | - | - | - | Gray | Solid | - | - | 0.300 7.62mm | Blue | Zippable | 100.0' 30.48m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20297 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Twisted Pair | - | - | -20°C~80°C | 2010 | 3782 | Obsolete | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 20 (10 Pair Twisted) | 28 AWG | 10GOhm | 300V | - | - | - | Multiple | 7 Strands / 36 AWG | - | - | 1.000 25.40mm | - | Zippable | 100.0' 30.48m | - | 0.035 0.89mm | - | - | - | ||
Tiny WHSL | 558 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~105°C | 2003 | 3754 | Active | 1 (Unlimited) | - | - | - | - | 0.025 0.64mm | Unshielded | 40 | 30 AWG | 10GOhm | 30V | - | - | - | Gray | 7 Strands / 38 AWG | - | - | 1.000 25.40mm | Red | - | 300.0' 91.44m | - | 0.025 0.64mm | - | RoHS Compliant | UL Style 20596 | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | -20°C~80°C | 2003 | 8132 | Active | 1 (Unlimited) | - | - | - | - | 0.156 3.96mm | Unshielded | 7 | 18 AWG | 10GOhm | 300V | - | - | - | Gray | 19 Strands / 30 AWG | - | - | 1.032 26.21mm | Red | Zippable | 100.0' 30.48m | - | 0.077 1.96mm | - | RoHS Compliant | UL E42769 | ||
Tiny WHSL | 5 |
| Datasheet | 15 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3603 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 0.580 14.73mm | Red | - | 100.0' 30.48m | - | 0.100 2.54mm | - | RoHS Compliant | UL Style 2912 | ||
![]() 8125/11 3M | In Stock | - | Datasheet | 5 Weeks | Tin | - | - | - | Copper | - | - | - | - | - | - | - | Active | Not Applicable | 105°C | -20°C | Grey | - | - | - | - | - | - | - | - | 30.48m | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | - | -20°C~105°C | 2003 | 3659 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 60 | 28 AWG | 10GOhm | 300V | - | - | - | Black | 7 Strands / 36 AWG | - | - | 2.950 74.93mm | Red | Zippable | 300.0' 91.44m | - | - | - | RoHS Compliant | UL Style 20267 | ||
Tiny WHSL | 5 |
| Datasheet | 5 Weeks | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | - | -20°C~80°C | 2003 | 3517 | Active | 1 (Unlimited) | - | - | - | - | 0.050 1.27mm | Shielded | 64 | 28 AWG | 10GOhm | 300V | - | - | - | Gray | 7 Strands / 36 AWG | - | - | 3.380 85.85mm | Red | - | 100.0' 30.48m | - | 0.110 2.79mm | - | ROHS3 Compliant | UL Style 2912 |