- Cable structure
- Core structure
- Kind of core
- Package contents
- Shield structure
- Type of wire
- Wire insulation material
- Certificates
- Insulation colour
- Tape pitch
- Conform to the norm
- A dimension
Attribute column
Manufacturer
3M Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | 2003 | 3600X | Active | 1 (Unlimited) | 14 (7 Pair Twisted) | 28 AWG | 30V | Beige | 7/36 | Communication, Computer, Control | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | 100.0' 30.5m | 0.0260 0.660mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | 2003 | 3600X | Active | 1 (Unlimited) | 100 (50 Pair Twisted) | 28 AWG | 30V | Beige | 7/36 | Communication, Computer, Control | 0.440 (11.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | 500.0' 152.4m | 0.0260 0.660mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | 2010 | 79100 | Active | 1 (Unlimited) | 3 | 20 AWG | 30V | Brown | 3/33 | CC-Link/LT | 0.315 (8.00mm) | Polyethylene (PE) | Braid | 85% | - | 656.2' 200.0m | 0.0315 0.800mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | 2010 | 79100 | Active | 1 (Unlimited) | 3 | 20 AWG | 30V | Brown | 7/28 | CC-Link/LT | 0.300 (7.62mm) | Polyethylene (PE) | Foil, Braid | 100%,85% | Drain Wire | 656.2' 200.0m | 0.0335 0.851mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | - | - | - | Spool | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3644A/16 3M | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | 3644X | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 28 AWG | 150V | Black | 7/36 | Communication, Computer, Control | 0.230 (5.84mm) | Polyolefin (PO) | Foil, Braid | 100%, 90% | - | - | 0.0260 0.660mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | 3644X | Active | 1 (Unlimited) | 36 (18 Pair Twisted) | 28 AWG | 150V | Black | 7/36 | Communication, Computer, Control | 0.290 (7.37mm) | Polyolefin (PO) | Foil, Braid | 100%, 90% | - | 100.0' 30.5m | 0.0260 0.660mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | 3644X | Active | 1 (Unlimited) | 36 (18 Pair Twisted) | 28 AWG | 150V | Black | 7/36 | Communication, Computer, Control | 0.290 (7.37mm) | Polyolefin (PO) | Foil, Braid | 100%, 90% | - | 300.0' 91.4m | 0.0260 0.660mm | RoHS Compliant |