- Cable structure
- Core structure
- Kind of core
- Package contents
- Shield structure
- Type of wire
- Wire insulation material
- Certificates
- Insulation colour
- Tape pitch
- Conform to the norm
- A dimension
Attribute column
Manufacturer
3M Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Cable external diameter | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core structure | Earth core | Insulation colour | Kind of core | Kind of core1 | Kind of material | Package contents | Shield structure | Shield structure1 | Tape pitch | Type of wire | Version | Wire cross-section shape | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 30.48mm | 29.21mm | - | - | 24x28AWG | - | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 30.5m | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 11.43mm | 10.16mm | - | - | 9x26AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 30.5m | unshielded | - | 1.27mm | ribbon | - | - | PVC | ||
Tiny WHSL | In Stock | - | - | 46.99mm | 45.72mm | - | - | 37x28AWG | - | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 30.5m | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 6.35mm | 5.72mm | - | - | 10x30AWG | - | CSA FT2 | UL 20297 | - | stranded | - | grey | Cu | tinned | - | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | elastomer thermoplastic TPE | ||
Tiny WHSL | In Stock | - | - | - | - | 7.4mm | twisted pair conductors | 18x2x28AWG | RoHS compliant | - | - | colours without colour repetition | stranded | none | - | Cu | - | - | 30.5m | Al-PET foil | tinned copper braid | - | data transmission | - | - | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | 6.1mm | twisted pair conductors | 10x2x28AWG | RoHS compliant | - | - | colours without colour repetition | stranded | none | - | Cu | - | - | 30.5m | Al-PET foil | tinned copper braid | - | data transmission | - | - | PVC | ||
Tiny WHSL | In Stock | - | - | 76.2mm | 74.93mm | - | - | 60x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 30.5m | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 81.2mm | 80.37mm | - | - | 96x30AWG | RoHS compliant | CSA FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 30.5m | unshielded | - | 0.85mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 60x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | 30.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 43.18mm | 42.55mm | - | - | 68x30AWG | RoHS compliant | CSA FT2 | UL 20297 | - | wire | - | grey | Cu | - | - | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | elastomer thermoplastic TPE | ||
Tiny WHSL | In Stock | - | - | 63.5mm | 62.23mm | - | - | 50x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 7.62mm | 6.35mm | - | - | 6x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 7.62mm | 6.99mm | - | - | 12x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | grey | Cu | tinned | halogen free | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 30x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | 30.5m | unshielded | - | 1.27mm | ribbon | - | round | PVC | ||
Tiny WHSL | In Stock | - | - | 33.02mm | 31.75mm | - | - | 26x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 46.5mm | 41.94mm | - | work in continuous operation up to 100 million cycles | 34x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | tinned | - | 30.5m | braid made of copper wires | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 28.7mm | 24.13mm | - | work in continuous operation up to 100 million cycles | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | tinned | - | 30.5m | braid made of copper wires | - | 1.27mm | ribbon | Splice Free | - | PVC | ||
Tiny WHSL | In Stock | - | - | 12.7mm | 12.07mm | - | - | 20x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | grey | Cu | tinned | halogen free | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | 9.4mm | 30.5mm | - | - | 25x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | 91.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 10.9mm | 45.7mm | - | - | 37x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC |