- Cable structure
- Core structure
- Kind of core
- Package contents
- Shield structure
- Type of wire
- Wire insulation material
- Certificates
- Insulation colour
- Tape pitch
- Conform to the norm
- A dimension
Attribute column
Manufacturer
3M Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Cable features | Cable structure | Certificates | Conform to the norm | Conform to the norm1 | Core marking | Core structure | Earth core | Insulation colour | Kind of core | Kind of core1 | Kind of material | No. of pairs | Package contents | Shield structure | Shield structure1 | Tape pitch | Type of wire | Version | Wire cross-section shape | Wire insulation material |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8.6mm | 24.1mm | - | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | - | 91.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | 40x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 8.6mm | 24.1mm | - | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | twisted pair conductors | 5x2x26AWG | RoHS compliant | CSA FT1 | UL CL2 | colours with colour repetition | stranded | none | grey | Cu | tinned | - | 5 | 30.5m | Al-PET foil | tinned copper braid | - | data transmission | - | - | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | 16x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | 25x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | - | 30.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | 14x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 10.9mm | 49.5mm | - | 40x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | ||
Tiny WHSL | In Stock | - | - | 22.86mm | 22.23mm | - | 36x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | grey | Cu | tinned | halogen free | - | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | 9.53mm | 11.43mm | - | 16x30AWG | RoHS compliant | - | - | - | wire | - | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 5.72mm | 7.62mm | - | 10x30AWG | RoHS compliant | - | - | - | wire | - | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 16.51mm | 15.88mm | - | 26x30AWG | RoHS compliant | UL 2885 | - | - | wire | - | grey | Cu | tinned | halogen free | - | 30.5m | unshielded | - | 0.635mm | ribbon | - | - | LSZH | ||
Tiny WHSL | In Stock | - | - | 10.4mm | 41.9mm | - | 34x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | - | 30.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | - | round | PVC | ||
Tiny WHSL | In Stock | - | - | 12.07mm | 13.97mm | - | 20x30AWG | RoHS compliant | - | - | - | wire | - | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 19.05mm | 17.78mm | - | 15x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | grey | Cu | tinned | - | - | 30.5m | unshielded | - | 1.27mm | ribbon | - | - | PVC | ||
Tiny WHSL | In Stock | - | - | 6.9mm | 10.2mm | - | 9x28AWG | RoHS compliant | CSA AWM I A/B FT1 | VW-1 | - | stranded | - | black | Cu | tinned | - | - | 91.5m | Al-PET foil | tinned copper braid | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | - | - | - | 20x28AWG | RoHS compliant | CSA AWM I A/B FT1 | UL CL2 | - | stranded | - | black | Cu | - | - | - | 91.5m | unshielded | - | 1.27mm | ribbon | Splice Free | round | PVC | ||
Tiny WHSL | In Stock | - | - | 8.26mm | 10.16mm | - | 14x30AWG | RoHS compliant | - | - | - | wire | - | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO | ||
Tiny WHSL | In Stock | - | - | 18.42mm | 20.32mm | - | 30x30AWG | RoHS compliant | - | - | - | wire | - | silver | Cu | tinned | - | - | 30.5m | Al foil | - | 0.635mm | ribbon | - | - | PO |