- RoHS Status
- Part Status
- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Published
- Weight
- Accessory Type
- Material
- Features
- Mount
- Base Product Number
Attribute column
Manufacturer
3M Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Base Product Number | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Material front ring | Mfr | Number of indicator lights | Package | Product Status | Rated operating voltage Ue | Type of electric connection | Type of lamp socket | Type of lens | Voltage type | With front ring | With light source | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Orientation | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Row Spacing | Load Capacitance | Operating Mode | Accessory Type | Frequency Tolerance | Features | Height Seated (Max) | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 32 | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLiC™ | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Service Wire Closure Kit | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | Polycarbonate | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | 98 | - | Active | 1 (Unlimited) | - | - | 64 | - | - | Female | 2.54mm | - | - | - | - | - | - | - | Carrier Housing | - | Centerbump, Short Latches | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 11 Weeks | - | - | 10 | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2013 | 98 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | 2.54mm | - | - | - | - | - | - | - | Carrier Housing | - | Centerbump, Short Latches | - | RoHS Compliant | - | ||
Tiny WHSL | 156 |
| Datasheet | 11 Weeks | - | - | - | Polycarbonate | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | 98 | - | Active | 1 (Unlimited) | - | - | 34 | - | 2 | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | Carrier Housing | - | Centerbump, Long Latches | - | RoHS Compliant | UL94 V-0 | ||
![]() 8882-E 3M | 32 |
| Datasheet | 3 Weeks | - | - | - | Non-Urethane, 2-part Compound | - | 4.76272kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 8882 | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encapsulant Gel | - | Guard Bag, 292 ml | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 11 Weeks | - | - | 16 | Polycarbonate | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | 98 | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | 2.54mm | - | - | - | - | - | - | - | Carrier Housing | - | Centerbump, Long Latches | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | - | 26 | Polycarbonate | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | 98 | - | Active | 1 (Unlimited) | - | - | - | Black | - | Female | 2.54mm | - | - | - | - | - | - | - | Carrier Housing | - | Centerbump, Short Latches | - | RoHS Compliant | - | ||
![]() 2104D 3M | 2568 | - | Datasheet | 3 Weeks | - | - | - | - | - | 8.164663kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4460-S 3M | 32 | - | Datasheet | 4 Weeks | - | - | - | Brass, Tin Plated | - | 1.814369kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | Scotchlok™ 4460 | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Shield Bond Connector | - | Standard Nuts, Plastic Shoe | - | RoHS Compliant | - | ||
Tiny WHSL | 2083 |
| Datasheet | 3 Weeks | - | - | - | Non-Urethane, 2-part Compound | - | 6.645128kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | 8882 | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encapsulant Gel | - | Pouch and Pail, 6593 ml | - | RoHS Compliant | - | ||
![]() 4N-E 3M | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 282-16KITS | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 48 MHz | ±50ppm | 60 Ohms | - | 9pF | Fundamental | - | ±50ppm | - | 0.020 (0.50mm) | - | - | ||
Tiny WHSL | 555 |
| - | - | - | - | - | - | - | - | CSTMP | Chrome | Other | Round | IP67 | Metal | 3M | 1 | Bulk | Active | 24 - 24 | Flat plug-in connection | LED | Flat | DC | Yes | Yes | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 644 |
| - | - | - | - | - | - | - | - | 210N-16 | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | - | - | 226-1QRT | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 575 |
| - | - | - | - | - | - | - | - | 9N-1LBS | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | ASSY 9840 | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 593 |
| - | - | - | - | - | - | - | - | MR283 | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 909 |
| - | - | - | - | - | - | - | - | 9N-20LBS | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 8N-16LBS | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |