- RoHS
- Color
- Mount
- Packaging
- Radiation Hardening
- Series
- Length
- Mfr
- Package
- Product Status
- Type
- Material
Attribute column
Manufacturer
3M Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Weight | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Brand | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Voltage - Supply | Current Rating | Pitch - Mating | Termination Style | Contact Finish - Post | Lead Spacing | Contact Resistance | Number of Circuits | Memory Size | Current - Max | Product Type | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Termination Post Length | Pitch - Post | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Form Factor | Speed - Read | Speed - Write | Voltage - Supply, Dual (V±) | Product | Features | Product Category | Diameter | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | - | - | - | - | Unknown | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Polyolefin | -- | Beryllium Copper | Beryllium Copper | - | - | - | Gold | - | - | - | - | - | - | - | - | Compliant | - | - | -65°C ~ 125°C | Bulk | PRS | - | - | Active | Solder | PGA, ZIF (ZIP) | - | - | Black | - | - | - | 1A | 0.100 (2.54mm) | - | Tin | - | -- | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2192 m | - | - | - | - | - | Unknown | ||
![]() MBS-4 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Micron Technology Inc. | - | Tape & Reel (TR) | Last Time Buy | Compliant | - | - | 0°C ~ 70°C | - | 5300 | 100.45mm x 69.85mm x 7.00mm | - | - | - | SATA III | - | - | Red | - | - | 5V, 12V | - | - | - | - | - | - | - | 3.84TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | 540MB/s | 520MB/s | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | 200 | Cornell Dubilier | + 85 C | - | - | - 40 C | - | - | Details | 1.093493 oz | 80 VDC | - | Bulk | 380LX | - | 20 % | - | - | - | - | - | - | 3300 uF | Capacitors | - | - | - | Snap In | - | 10 mm | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | 50 mm | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 64 | 16-SOIC | - | - | - | - | - | - | - | MAX314 | - | 300mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tube | Active | Compliant | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 10Ohm | 1:1 | - | - | 500pA | 15pF, 15pF | SPST - NO/NC | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 36V | - | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m | 2.3 mm | - | - | - | - | Unknown | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |