- Color
- Features
- Product Type
- Brand
- Manufacturer
- Product
- Product Category
- Subcategory
- Type
- RoHS
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
3M Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Height | Length | Width | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 25306 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 113.398093g | 100 per Pkg | 2011 | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | UV Resistant | 25.4mm | 192.9384mm | 0.181 4.60mm | 7.5 | 0.633' 193.00mm 7.60 | - | RoHS Compliant | ||
Tiny WHSL | 43 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 136.077711g | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | 25.4mm | 192.9384mm | 0.181 4.60mm | 7.5 | 0.633' 193.00mm 7.60 | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 25.4mm | 384.048mm | 0.180 4.57mm | 15 | 1.260' 384.00mm | - | ROHS3 Compliant | ||
Tiny WHSL | 26 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 2.00 (50.80mm) | - | 0m | 218.5416mm | 0.180 4.57mm | 8.5 | 0.717' 218.44mm 8.60 | - | ROHS3 Compliant | ||
Tiny WHSL | 283 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | 120 | Polyamide (PA66), Nylon 6/6 | 317.514659g | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | 25.4mm | 399.288mm | 0.300 7.62mm | 15.75 | 1.308' 398.78mm | - | ROHS3 Compliant | ||
Tiny WHSL | 30 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA66), Nylon 6/6 | 181.436948g | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | 120 lbs (54.43 kg) | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 25.4mm | 228.6mm | 0.300 7.62mm | 9 | 0.750' 228.60mm 9.00 | - | RoHS Compliant | ||
![]() 1.5-20-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyester Loop | - | Roll | - | SJ3000 | Active | 1 (Unlimited) | Black | 31 lbs (14.06 kg) | Hook and Loop - Strip | Variable | - | - | 6.096m | 1.500 38.10mm | 20' | 20.00' 6.10m | - | ROHS3 Compliant | ||
Tiny WHSL | 3626 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | UV Resistant | 0m | 192.9384mm | 0.181 4.60mm | 7.5 | 0.633' 193.00mm 7.60 | - | RoHS Compliant | ||
![]() RF3760 3M | 10 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | Scotch™ | Active | - | Black | - | Standard, Releasable | - | - | - | - | 0.250 6.35mm | 8 | 0.667' 203.20mm 8.00 | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 104 | Polyamide (PA), Nylon | - | 1000 per Pkg | - | - | Obsolete | Not Applicable | Black | 18 lbs (8.16 kg) | Standard, Locking | 0.79 (20.00mm) | - | - | 101.4984mm | 0.100 2.54mm | 4 | 0.333' 101.60mm 4.00 | - | Non-RoHS Compliant | ||
Tiny WHSL | 37 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 272.155422g | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | 18 lbs (8.16 kg) | Standard, Locking | 0.75 (19.05mm) | UV Resistant | 63.5mm | 104.2416mm | 0.118 3.00mm | 4 | 0.342' 104.24mm 4.10 | - | RoHS Compliant | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 45.359237g | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 18 lbs (8.16 kg) | Standard, Locking | 1.25 (31.75mm) | - | 25.4mm | 154.8384mm | 0.118 3.00mm | 6 | 0.508' 154.94mm 6.10 | - | ROHS3 Compliant | ||
Tiny WHSL | 52 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 68.038855g | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | 18 lbs (8.16 kg) | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 25.4mm | 205.74mm | 0.118 3.00mm | 8 | 0.675' 205.74mm 8.10 | - | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | 40 lbs (18.14 kg) | Standard, Locking | 2.00 (50.80mm) | UV Resistant | 0m | 226.1616mm | 0.141 3.58mm | 9 | 0.742' 226.16mm 8.90 | - | RoHS Compliant | ||
![]() TB3870 3M | 51 |
| Datasheet | - | Cable | Adhesive - Acrylic | - | Polyolefin (PO) | - | Bulk | 2010 | Dual Lock™ | Active | - | Black | - | - | - | 250 Stem Density | - | 3.05m | 1.000 25.40mm | - | - | Unknown | RoHS Compliant | ||
Tiny WHSL | 25 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 45.359237g | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | 18 lbs (8.16 kg) | Standard, Locking | 1.25 (31.75mm) | UV Resistant | 25.4mm | 154.8384mm | 0.118 3.00mm | 6 | 0.508' 154.94mm 6.10 | - | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | 120 | Polyamide (PA66), Nylon 6/6 | - | 500 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0m | 399.288mm | 0.300 7.62mm | 15.75 | 1.308' 398.78mm | - | ROHS3 Compliant | ||
Tiny WHSL | 926 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 175 lbs (79.40 kg) | Standard, Locking | 14.70 (373.38mm) | - | 0m | 1.216152m | 0.360 9.14mm | 48 | 3.99' 1.22m | - | ROHS3 Compliant | ||
Tiny WHSL | 17643 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 476.271989g | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 18 lbs (8.16 kg) | Standard, Locking | 1.25 (31.75mm) | - | 38.1mm | 154.8384mm | 0.118 3.00mm | 6 | 0.508' 154.94mm 6.10 | - | ROHS3 Compliant | ||
Tiny WHSL | 85 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | 175 lbs (79.40 kg) | Standard, Locking | 11.00 (279.40mm) | - | 0m | 914.4mm | 0.340 8.64mm | 36 | 3.000' 914.40mm | - | ROHS3 Compliant |