- Color
- Features
- Product Type
- Brand
- Manufacturer
- Product
- Product Category
- Subcategory
- Type
- RoHS
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
3M Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Operating Supply Voltage | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Test Voltage | Features | Height | Length | Width | Length - Approximate | Length - Actual | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | - | 100 per Pkg | 2012 | - | Obsolete | Not Applicable | Natural | - | 40 lbs (18.14 kg) | Standard, Locking | 1.25 (31.75mm) | - | - | - | 152.4mm | 0.140 3.56mm | 6 | 0.500' 152.40mm 6.00 | - | Non-RoHS Compliant | ||
Tiny WHSL | 18205 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA66), Nylon 6/6 | 181.436948g | 100 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | - | 50 lbs (22.68 kg) | Standard, Locking | 3.00 (76.20mm) | - | UV Resistant | 25.4mm | 281.94mm | 0.181 4.60mm | 11 | 0.925' 281.94mm 11.10 | - | RoHS Compliant | ||
Tiny WHSL | 505 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 50 per Pkg | 2012 | - | Active | 1 (Unlimited) | Black | - | 175 lbs (79.40 kg) | Standard, Locking | 11.00 (279.40mm) | - | UV Resistant | 0m | 914.4mm | 0.340 8.64mm | 36 | 3.000' 914.40mm | - | RoHS Compliant | ||
![]() 1-75-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1-5-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.5-75-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polypropylene Hook, Polyester Loop | - | - | - | SJ3000 | Active | Not Applicable | Black | - | 31 lbs (14.06 kg) | Hook and Loop - Strip | Variable | - | - | - | - | 1.500 38.10mm | 75' | 75.00' 22.86m | - | ROHS3 Compliant | ||
![]() 1-50-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 790 3M | 37 |
| Datasheet | - | Cable, External | Adhesive Back, Mounting Base | - | Plastic | 7.062433kg | 100 per Pkg | - | - | Discontinued | Not Applicable | Natural | 12V | - | Standard, Locking | 1.75 (44.45mm) | 9V | - | 1.5mm | 88.9mm | 1.000 25.40mm | 8 | 0.667' 203.20mm 8.00 | No SVHC | RoHS Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA66), Nylon 6/6 | - | 500 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | - | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | - | 0m | 384.048mm | 0.180 4.57mm | 15 | 1.260' 384.00mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | - | 100 per Pkg | - | - | Obsolete | Not Applicable | Black | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | - | - | 381mm | 0.300 7.62mm | 15 | 1.250' 381.00mm | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 120 | Polyamide (PA), Nylon | - | 500 per Pkg | - | - | Obsolete | Not Applicable | Black | - | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | - | - | 381mm | 0.300 7.62mm | 15 | 1.250' 381.00mm | - | Non-RoHS Compliant | ||
![]() 1-2-100-SJ4570 3M (TC) | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1-3-100-SJ4570 3M (TC) | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | 2009 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1/2-20-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polypropylene Hook, Polyester Loop | - | Roll | 2010 | SJ3000 | Active | 1 (Unlimited) | Black | - | 31 lbs (14.06 kg) | Hook and Loop - Strip | Variable | - | - | - | 6.096m | 0.500 12.70mm | 20' | 20.00' 6.10m | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | 50 per Pkg | 2011 | - | Obsolete | Not Applicable | Black | - | 175 lbs (79.40 kg) | Standard, Locking | 15.00 (381.00mm) | - | - | - | 1.2192m | 0.350 8.89mm | 48 | 4.00' 1.22m | - | Non-RoHS Compliant | ||
Tiny WHSL | 28 |
| - | - | Cable | - | - | Nylon | - | - | 2006 | - | Active | - | Black | - | - | - | - | - | - | - | 3.05m | 25.4mm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 9910 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | 612.3497g | 1000 per Pkg | 2012 | - | Active | 1 (Unlimited) | Natural | - | 18 lbs (8.16 kg) | Standard, Locking | 2.00 (50.80mm) | - | - | 38.1mm | 205.74mm | 0.118 3.00mm | 8 | 0.675' 205.74mm 8.10 | - | ROHS3 Compliant | ||
Tiny WHSL | 4410 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | 1000 per Pkg | 2015 | - | Active | 1 (Unlimited) | Black | - | 30 lbs (13.61 kg) | Standard, Locking | 1.25 (31.75mm) | - | UV Resistant | - | 147.2184mm | 0.141 3.58mm | 5.75 | 0.483' 147.32mm 5.80 | - | RoHS Compliant | ||
![]() 5/8-5-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2-50-SJ3000-BLK 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | - | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |