- Series
- Material
- Part Status
- Type
- Color
- Diameter
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Factory Lead Time
- Length
- Published
- Weight
Attribute column
Manufacturer
3M Cold Shrink Tape, Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Orientation | Wire/Cable Gauge | Features | Diameter | Height | Length | Diameter - Inside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPT-3/4 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 453.59237mg | - | - | 2000 | CPT | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 0.66 ~ 1.90 16.8mm ~ 48.0mm | - | 0.400' 121.92mm 4.80 | - | - | - | RoHS Compliant | - | ||
![]() 8426-9 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 997.903214g | - | - | 2002 | 8420 | Active | 1 (Unlimited) | Crimp | Tubing | 90°C | -18°C | Black | Straight | 0 AWG | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | - | 0.750' 228.60mm 9.00 | 30.1 mm | - | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Cable | Ethylene Propylene Terpolymer Rubber (EPDM) | 453.59237mg | - | - | 2000 | CPT | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 1.22 ~ 2.65 31.0mm ~ 67.0mm | - | 0.400' 121.92mm 4.80 | - | - | - | RoHS Compliant | - | ||
![]() 8426-9P 3M | In Stock | - | Datasheet | 3 Weeks | Cable | Ethylene Propylene Rubber (EPR) | - | - | - | 2008 | 8420 | Active | Not Applicable | - | Tubing | - | - | Black | - | - | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | - | 0.750' 228.60mm 9.00 | - | - | - | RoHS Compliant | - | ||
![]() 8429-6 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 2.086525kg | EPDM, Rubber | Bulk | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 1.27 ~ 2.67 32.2mm ~ 67.8mm | - | 0.500' 152.40mm 6.00 | 67.8 mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 8424-8P 3M | In Stock | - | Datasheet | 3 Weeks | Cable | Ethylene Propylene Rubber (EPR) | - | EPDM, Rubber | - | 2008 | 8420 | Active | Not Applicable | Crimp | Tubing | - | - | Black | - | - | - | 0.10 ~ 0.82 2.5mm ~ 20.8mm | - | 0.667' 203.20mm 8.00 | 20.9 mm | - | Unknown | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Cable | Ethylene Propylene Terpolymer Rubber (EPDM) | 453.59237mg | - | - | 2000 | CPT | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 1.40 ~ 3.00 36mm ~ 76mm | - | 0.458' 139.70mm 5.50 | - | - | - | RoHS Compliant | - | ||
![]() 4606-PST 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8426-11 3M | In Stock | - | Datasheet | 3 Weeks | Cable | Ethylene Propylene Rubber (EPR) | 1.206556kg | - | - | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 0.55 ~ 1.18 14.0mm ~ 30.0mm | - | 0.917' 279.40mm 11.00 | - | - | - | RoHS Compliant | Lead Free | ||
![]() CPT-4 3M | In Stock | - | Datasheet | 3 Weeks | Cable | Ethylene Propylene Terpolymer Rubber (EPDM) | 6.282254kg | - | - | 2000 | CPT | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 2.90 ~ 6.00 74.0mm ~ 152.0mm | - | 1.08' 330.00mm | - | - | - | RoHS Compliant | - | ||
![]() 8429-18 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 4.989516kg | - | Bulk | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | 90°C | -18°C | Black | - | - | Shielded | 1.27 ~ 2.67 32.2mm ~ 67.8mm | - | 1.50' 457.20mm | 67.8 mm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | QI | Active | - | - | Tubing | - | - | Black | - | - | - | 1.45 37.0mm | - | 0.375' 114.30mm 4.50 | - | - | - | RoHS Compliant | - | ||
![]() 8447-3.2 3M | In Stock | - | Datasheet | - | Cable | Silicone | 467.200141g | Rubber, Silicone | - | - | 8440 | Active | 1 (Unlimited) | - | Tubing | 260°C | -55°C | Gray | - | - | - | 0.48 ~ 0.95 12.2mm ~ 24.1mm | - | 0.267' 81.28mm 3.2 | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4631-S 3M | In Stock | - | Datasheet | 3 Weeks | - | - | 1.950447kg | - | - | 2010 | - | Discontinued | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 0.88 ~ 1.80 22.4mm ~ 45.7mm | - | 0.584' 178.00mm 7.01 | 60.96 mm | - | - | RoHS Compliant | - | ||
![]() 8424-8 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 780.178876g | EPDM, Rubber | - | 1998 | 8420 | Active | 1 (Unlimited) | - | Tubing | 90°C | -18°C | Black | Straight | - | - | 0.10 ~ 0.82 2.5mm ~ 20.8mm | 203mm | 0.667' 203.20mm 8.00 | 20.828 mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 8427-6 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 929.864358g | - | - | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 0.67 ~ 1.38 17.0mm ~ 35.0mm | - | 0.500' 152.40mm 6.00 | 35.1 mm | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8429-15 3M | In Stock | - | - | 5 Weeks | - | Ethylene Propylene Rubber (EPR) | - | - | - | - | 8420 | Active | Not Applicable | - | Tubing | - | - | Black | - | - | - | 1.27 ~ 2.67 32.2mm ~ 67.8mm | - | 1.25' 381.00mm | - | - | - | RoHS Compliant | - | ||
![]() 8428-6 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 1.20202kg | - | - | 2002 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | Black | - | - | - | 0.95 ~ 1.94 24.1mm ~ 49.3mm | - | 0.500' 152.40mm 6.00 | 49.3 mm | - | - | RoHS Compliant | Lead Free | ||
![]() 8427-12 3M | In Stock | - | Datasheet | 3 Weeks | - | Ethylene Propylene Rubber (EPR) | 1.52407kg | - | - | 1997 | 8420 | Active | 1 (Unlimited) | - | Tubing | - | - | Black | Straight | - | - | 0.67 ~ 1.38 17.0mm ~ 35.1mm | - | 1.000' 304.80mm 12.00 | 35.052 mm | - | - | RoHS Compliant | Lead Free |