- Manufacturer
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Color
- RoHS
- Series
- Material
- Shrink Ratio
- Length
Attribute column
Manufacturer
3M Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Approval Agency | Lead Length | Cable Length | Sensing Distance | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Wall | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2011 | MW | Obsolete | Not Applicable | Tubing, Semi Rigid | Black | UL | - | - | - | 2.5 to 1 | 135°C | - | - | 0.750 (19.05mm) | 0.313 (7.95mm) | 0.065 1.65mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Bulk | 2011 | EPS-300 | Active | Not Applicable | Tubing, Flexible | Clear | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Corrosion Resistant, Fluid Resistant, Self Extinguishing, Water Resistant | 4.00' 1.22m | 0.375 (9.53mm) | 0.120 (3.05mm) | 0.055 1.40mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2013 | FP-301 | Discontinued | - | Tubing, Flexible | Yellow | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | Green | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | Green | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | Clear | - | - | - | - | 2 to 1 | 100°C | Header Label, Solvent Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Polyolefin (PO) | 6.214215kg | -55°C~135°C | Bulk | 1997 | SFTW-203 | Active | Not Applicable | Tubing, Flexible | Black | - | 3m | 3m | 3 m | 3 to 1 | 100°C | Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing | 3m | 0.709 (18.01mm) | 0.236 (5.99mm) | 0.030 0.76mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Spool | 2013 | ITCSN | Active | - | Tubing, Semi Rigid | Black | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Split Resistant, UV Resistant, Weather Resistant | 1.00' 304.80mm 12.00 | 2.000 (50.80mm) | 0.650 (16.51mm) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | White | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | Yellow | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | White | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~175°C | Bulk | 2009 | MFP | Active | Not Applicable | Tubing, Semi Rigid | Clear | - | - | - | - | 2 to 1 | - | Abrasion and Cut Resistant, Chemical Resistant, Flame Retardant, Fuel Resistant, Solvent Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.010 0.25mm | RoHS Compliant | ||
![]() SMS-700 3M | In Stock | - | Datasheet | 12 Weeks | - | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2010 | SMS | Active | - | Tubing, Semi Rigid | Orange | - | - | - | - | 4 to 1 | 121°C | - | - | 0.700 (17.78mm) | 0.175 (4.45mm) | 0.060 1.52mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Bulk | 2013 | ITCSN | Active | - | Tubing, Semi Rigid | Black | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Split Resistant, UV Resistant, Weather Resistant | 0.500' 152.40mm 6.00 | 0.400 (10.16mm) | 0.150 (3.81mm) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Wall | - | Polyolefin (PO) | 3.764817kg | -55°C~110°C | Bulk | 2011 | MW | Active | - | Tubing, Semi Rigid | Black | - | - | - | - | 2.5 to 1 | 135°C | - | 1.2192m | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.047 1.19mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Bulk | 2013 | ITCSN | Active | - | Tubing, Semi Rigid | Black | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Split Resistant, UV Resistant, Weather Resistant | 0.750' 228.60mm 9.00 | 1.100 (27.94mm) | 0.370 (9.40mm) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~175°C | Bulk | 2009 | MFP | Active | - | Tubing, Semi Rigid | Clear | - | - | - | - | 2 to 1 | - | Abrasion and Cut Resistant, Chemical Resistant, Flame Retardant, Fuel Resistant, Solvent Resistant | 4.00' 1.22m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.019 0.48mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | 200 | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Obsolete | Not Applicable | Tubing, Flexible | Black | - | - | - | - | 2 to 1 | 100°C | - | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Box | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | Black | - | - | - | - | 2 to 1 | 100°C | - | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant |