- Manufacturer
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Color
- RoHS
- Series
- Material
- Shrink Ratio
- Length
Attribute column
Manufacturer
3M Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Approval Agency | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | 294.835069g | - | -55°C~110°C | Bulk | 1997 | IMCSN | Active | - | Tubing, Flexible | Black | - | 3 to 1 | - | - | 25.0' 7.6m | - | 0.400 (10.16mm) | 0.150 (3.81mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | 1.814369kg | - | -55°C~110°C | Bulk | 1997 | IMCSN | Active | - | Tubing, Flexible | Black | - | 3 to 1 | - | - | 25.0' 7.6m | - | 1.700 (43.18mm) | 0.600 (15.24mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 18 Weeks | Polyolefin (PO) | 4.241089kg | - | -55°C~110°C | Bulk | 1997 | IMCSN | Active | - | Tubing, Flexible | Black | - | 3 to 1 | - | - | 25.0' 7.6m | - | 4.300 (109.22mm) | 1.500 (38.10mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | -55°C~110°C | Bulk | 1997 | MDT | Active | Not Applicable | Tubing, Flexible | Black | - | 3 to 1 | 121°C | - | - | - | 2.000 (50.80mm) | 0.750 (19.05mm) | 0.100 2.54mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Neoprene | - | - | -70°C~121°C | Bulk | 1997 | NST | Active | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 135°C | Abrasion Resistant, Fluid Resistant, Self Extinguishing, Solvent Resistant | 50.0' 15.2m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.110 2.79mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | Red | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 100.0' 30.5m | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | Clear | - | 2 to 1 | 100°C | Solvent Resistant | 4.00' 1.22m | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Polyolefin (PO) | - | Polyolefin | -55°C~110°C | Bulk | 1997 | EPS-200 | Obsolete | Not Applicable | Tubing, Flexible | Black | UL | 2 to 1 | 121°C | - | 1.2192m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.037 0.94mm | RoHS Compliant | UL 224 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~110°C | Bulk | 2011 | EPS-300 | Active | Not Applicable | Tubing, Flexible | Red | - | 3 to 1 | 121°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant | 4.00' 1.22m | - | 0.375 (9.53mm) | 0.120 (3.05mm) | 0.055 1.40mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2013 | FP-301 | Active | Not Applicable | Tubing, Flexible | White | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | - | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2010 | FP-301 VW | Active | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 100°C | Flame Retardant | 200.0' 61.0m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~110°C | Bulk | 2013 | ITCSN | Active | Not Applicable | Tubing, Semi Rigid | Black | - | 3 to 1 | 121°C | Adhesive Lined, Split Resistant, UV Resistant, Weather Resistant | 0.500' 152.40mm 6.00 | - | 0.400 (10.16mm) | 0.150 (3.81mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Fluoroelastomer (FKM) | 2.40404kg | - | -55°C~200°C | Bulk | 1997 | VTN-200 | Active | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 175°C | Self Extinguishing | 50.0' 15.2m | 25.4 mm | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.049 1.24mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~110°C | Bulk | 2011 | EPS-300 | Active | Not Applicable | Tubing, Flexible | Clear | - | 3 to 1 | 121°C | Adhesive Lined, Corrosion Resistant, Fluid Resistant, Self Extinguishing, Water Resistant | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.062 (1.57mm) | 0.040 1.02mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 1997 | VFP-876 | Discontinued | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 100°C | Corrosion Resistant, Flame Retardant, Self Extinguishing | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | -55°C~135°C | Bulk | 2013 | FP-301 | Discontinued | - | Tubing, Flexible | Blue | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | - | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() SMS-220 3M | In Stock | - | Datasheet | 5 Weeks | Polyolefin (PO) | - | - | -55°C~110°C | Bulk | 2010 | SMS | Active | - | Tubing, Semi Rigid | Orange | - | 4 to 1 | 121°C | - | - | - | 0.220 (5.59mm) | 0.056 (1.42mm) | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO) | - | - | -55°C~110°C | Bulk | 1997 | EPS-200 | Active | Not Applicable | Tubing, Flexible | Black | - | 2 to 1 | 121°C | - | - | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.037 0.94mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | 1.292738kg | - | -55°C~110°C | Bulk | 1997 | IMCSN | Active | - | Tubing, Flexible | Black | - | 3 to 1 | - | - | 25.0' 7.6m | 28 mm | 1.300 (33.02mm) | 0.430 (10.92mm) | - | RoHS Compliant | - |