- Manufacturer
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Color
- RoHS
- Series
- Material
- Shrink Ratio
- Length
Attribute column
Manufacturer
3M Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Body Material | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Lead Length | Cable Length | Sensing Distance | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Spool | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | - | - | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.050 1.27mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Blue | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | - | - | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.050 1.27mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | - | Tubing, Flexible | - | - | Blue | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 50.0' 15.2m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~110°C | Bulk | 1997 | MW | Active | - | Tubing, Semi Rigid | - | - | Black | - | - | - | - | 2.5 to 1 | 135°C | - | - | - | 0.125 (3.18mm) | 0.023 (0.58mm) | 0.038 0.97mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Polyolefin | - | Polyolefin | Compliant | - | - | - | - | - | - | - | - | - | - | - | 3 m | 3 m | 3 m | - | - | - | 3 m | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 4.00' 1.22m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() HSJ-2 3M | In Stock | - | - | 3 Weeks | - | - | - | - | - | Bulk | - | - | Active | Not Applicable | Tubing, Insulation | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Solvent Resistant | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | 1.474175kg | - | - | -55°C~110°C | Spool | 1997 | IMCSN | Active | - | Tubing, Flexible | - | - | Black | - | - | - | - | 3 to 1 | - | - | 25.0' 7.6m | - | 1.500 (38.10mm) | 0.500 (12.70mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | 3.401943kg | - | - | -55°C~110°C | Bulk | 1997 | IMCSN | Active | Not Applicable | Tubing, Flexible | 110°C | -55°C | Black | - | - | - | - | 3 to 1 | - | Adhesive Lined | 4.00' 1.22m | - | 0.800 (20.32mm) | 0.220 (5.59mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 1997 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 100.0' 30.5m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 1997 | FP-301 | Discontinued | - | Tubing, Flexible | - | - | Yellow | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 100.0' 30.5m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 1997 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 50.0' 15.2m | - | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Polyolefin (PO) | 272.15545g | - | - | -55°C~135°C | Bulk | 2010 | FP-301 VW | Obsolete | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant | 0.500' 152.40mm 6.00 | 1.524 mm | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | RoHS Compliant | UL 224 | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 100.0' 30.5m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | - | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 100.0' 30.5m | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Polyolefin (PO), Irradiated | 2.721554kg | - | - | -55°C~110°C | Bulk | 2011 | ITCSN | Active | Not Applicable | Tubing, Semi Rigid | - | - | Black | - | - | - | - | 3 to 1 | 121°C | Split Resistant, UV Resistant, Weather Resistant | 25.0' 7.6m | - | 1.500 (38.10mm) | 0.500 (12.70mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | Polyolefin (PO) | - | - | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Solvent Resistant | 4.00' 1.22m | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Polyolefin (PO), Irradiated | - | - | - | -55°C~110°C | Bulk | 1997 | EPS-300 | Obsolete | Not Applicable | Tubing, Flexible | - | - | Black | UL | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant | 3.048m | - | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.040 1.02mm | RoHS Compliant | UL 224 |