- Manufacturer
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Color
- RoHS
- Series
- Material
- Shrink Ratio
- Length
Attribute column
Manufacturer
3M Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Lead Length | Cable Length | Sensing Distance | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Green | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Wall | 100 | Polyolefin (PO) | - | -55°C~110°C | Bulk | - | TMW | Active | - | Tubing, Semi Rigid | 110°C | -55°C | Red | - | - | - | - | 3 to 1 | 135°C | Adhesive Lined | 0.125' 38.10mm 1.50 | - | 0.183 (4.65mm) | 0.060 (1.52mm) | 0.049 1.24mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2010 | HDT | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 3 to 1 | 121°C | - | - | - | 3.000 (76.20mm) | 1.000 (25.40mm) | 0.170 4.32mm | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | 2.041166kg | -55°C~110°C | Spool | 1997 | IMCSN | Active | - | Tubing, Flexible | - | - | Black | - | - | - | - | 3 to 1 | - | - | 25.0' 7.6m | - | 2.000 (50.80mm) | 0.750 (19.05mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | 839.145884g | -55°C~110°C | Bulk | 1997 | IMCSN | Active | - | Tubing, Flexible | - | - | Black | - | - | - | - | 3 to 1 | - | - | 25.0' 7.6m | - | 0.800 (20.32mm) | 0.220 (5.59mm) | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~175°C | Bulk | 2009 | MFP | Active | - | Tubing, Semi Rigid | - | - | Clear | - | - | - | - | 2 to 1 | - | Abrasion and Cut Resistant, Chemical Resistant, Flame Retardant, Fuel Resistant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.010 0.25mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Bulk | 2011 | EPS-300 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Self Extinguishing, Water Resistant | 0.500' 152.40mm 6.00 | - | 0.500 (12.70mm) | 0.160 (4.06mm) | 0.070 1.78mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Wall | - | Polyvinylidene Fluoride (PVDF), Irradiated | 231.332137g | -55°C~175°C | Bulk | 2008 | MFP | Active | - | Tubing, Semi Rigid | - | - | Clear | CSA, UL | 3m | 3m | 3 m | 2 to 1 | - | Abrasion and Cut Resistant, Chemical Resistant, Flame Retardant, Fuel Resistant, Solvent Resistant | 4.00' 1.22m | 6.35 mm | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.012 0.30mm | RoHS Compliant | UL 224 VW-1 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | White | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Wall | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | - | TMW | Active | - | Tubing, Semi Rigid | 110°C | -55°C | Blue | - | - | - | - | 3 to 1 | 135°C | Adhesive Lined | 0.062' 19.05mm 0.75 | - | 0.220 (5.59mm) | 0.070 (1.78mm) | 0.049 1.24mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Blue | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Box | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Bulk | 2011 | EPS-300 | Obsolete | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Corrosion Resistant, Flame Retardant, Fluid Resistant, Header Label, Self Extinguishing, Water Resistant | 4.00' 1.22m | - | 0.750 (19.05mm) | 0.250 (6.35mm) | 0.085 2.16mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Solvent Resistant | 4.00' 1.22m | - | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.050 1.27mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Solvent Resistant | 4.00' 1.22m | - | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.055 1.40mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Wall | - | Polyolefin (PO) | - | -55°C~110°C | Bulk | 1997 | MW | Obsolete | Not Applicable | Tubing, Semi Rigid | - | - | Black | UL | - | - | - | 2.5 to 1 | 135°C | - | - | - | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.047 1.19mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 5 Weeks | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | - | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 25.0' 7.6m | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | - |