- Manufacturer
- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Subcategory
- Color
- RoHS
- Series
- Material
- Shrink Ratio
- Length
Attribute column
Manufacturer
3M Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Lead Length | Cable Length | Sensing Distance | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inside | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Blue | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | White | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | - | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO), Irradiated | - | -55°C~110°C | Bulk | 2013 | ITCSN | Active | - | Tubing, Semi Rigid | - | - | Red | - | - | - | - | 3 to 1 | 121°C | Adhesive Lined, Split Resistant, UV Resistant, Weather Resistant | 0.500' 152.40mm 6.00 | - | 0.400 (10.16mm) | 0.150 (3.81mm) | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin | - | - | - | 1997 | - | Active | - | - | 121°C | -70°C | Black | - | 3m | 3m | 3 m | - | - | - | 30.48m | 19 mm | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | Polyolefin (PO) | 453.59237g | -55°C~135°C | Bulk | 1997 | SFTW-203 | Active | Not Applicable | Tubing, Flexible | 135°C | -55°C | Black | - | - | - | - | 3 to 1 | 100°C | Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing | 4.00' 1.22m | 6 mm | 0.236 (5.99mm) | 0.079 (2.01mm) | 0.026 0.66mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Box | Polyolefin (PO) | 635.029318g | -55°C~135°C | Bulk | 1997 | SFTW-203 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 3 to 1 | 100°C | Chemical Resistant, Corrosive Resistant, Flame Retardant, Self Extinguishing | 4.00' 1.22m | 12 mm | 0.472 (11.99mm) | 0.157 (3.99mm) | 0.030 0.76mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 VW | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant | 100.0' 30.5m | - | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Wall | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2011 | MW | Obsolete | Not Applicable | Tubing, Semi Rigid | - | - | Black | UL | - | - | - | 2.5 to 1 | 135°C | - | - | - | 0.375 (9.53mm) | 0.130 (3.30mm) | 0.050 1.27mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Blue | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant, Split Resistant | 4.00' 1.22m | - | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Wall | Polyolefin (PO) | - | -55°C~110°C | Bulk | 2011 | MW | Obsolete | Not Applicable | Tubing, Semi Rigid | - | - | Black | UL | - | - | - | 2.5 to 1 | 135°C | - | - | - | 0.187 (4.75mm) | 0.060 (1.52mm) | 0.043 1.09mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Green | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Header Label, Solvent Resistant | 4.00' 1.22m | - | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 0.500' 152.40mm 6.00 | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | - | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 200.0' 61.0m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Discontinued | Not Applicable | Tubing, Flexible | - | - | Clear | - | - | - | - | 2 to 1 | 100°C | Solvent Resistant | 4.00' 1.22m | - | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Obsolete | Not Applicable | Tubing, Flexible | - | - | Black | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Solvent Resistant | 1.00' 304.80mm 12.00 | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Red | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.017 0.43mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | White | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | Polyolefin (PO) | - | -55°C~135°C | Bulk | 2010 | FP-301 | Active | Not Applicable | Tubing, Flexible | - | - | Yellow | - | - | - | - | 2 to 1 | 100°C | Flame Retardant, Header Label, Solvent Resistant | 4.00' 1.22m | - | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant |