- Connector Type
- Mounting Type
- Series
- Number of Positions
- Number of Rows
- Packaging
- Pitch
- Termination
- Contact Finish
- Contact Finish Thickness
- Material - Insulation
- Material Flammability Rating
Attribute column
Manufacturer
3M Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Features | Terminal Length | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | 3.74 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 7396-60C2TH | 7396 | STRAIGHT | 3 | 125 °C | -55 °C | Obsolete | 5.91 | No | - | - | - | - | - | e0 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | 3M | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54 mm | - | - | - | unknown | - | UL | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | 0.417 inch | FEMALE | 94V-0 | - | 0.457 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000000 Ω | 0.1 inch | SOCKET | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | LIF N | LIF N | - | 0.1 inch | GRAY | - | A,B,C | - | 0.098 inch | - | - | - | 15u inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | 3.74 inch | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 7396-60C3TH | 7396 | STRAIGHT | 3 | 125 °C | -55 °C | Obsolete | 8.8 | No | - | - | - | - | - | e0 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | 3M | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54 mm | - | - | - | unknown | - | UL | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | 0.417 inch | FEMALE | 94V-0 | - | 0.457 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000000 Ω | 0.1 inch | SOCKET | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | LIF N | LIF N | - | 0.1 inch | GRAY | - | A,B,C | - | 0.157 inch | - | - | - | 15u inch | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 3.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Glass, Polyester | Polybutylene | 326.178302g | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Bulk | 2007 | Eurosocket, 62CXX | - | Obsolete | Not Applicable | IDC | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Receptacle | - | - | - | 500V | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Right Angle | - | 10.6mm | C | 64 | - | 1A | - | Gold | - | - | - | 2.54mm | 64 | - | - | - | - | Grey | - | - | - | - | 1 TΩ | - | - | - | 1A | - | - | 26 AWG | 30 AWG | - | 64 | - | - | - | 1A | - | - | 1 | - | Feed Through | - | 9.54mm | 86.4mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 13.25mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Cable, Flanges, Panel | Panel Mount | Glass, Polyester | Polybutylene | 228.655942g | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | 62B64 | - | Obsolete | Not Applicable | IDC | - | Receptacle, Female Sockets | 64 | 105°C | -55°C | 2 | Receptacle | - | - | - | 500V | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Right Angle | - | 8mm | B | All | - | 1A | - | Gold | 500V | - | - | 2.54mm | 64 | - | - | - | - | Grey | - | - | - | - | 1 TΩ | - | - | - | 1A | - | - | - | - | - | 64 | - | - | - | 1A | - | - | 1 | - | Feed Through | - | - | 95mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Cable, Flanges, Panel | Panel Mount | Glass, Polyester | Polybutylene | 403.289005g | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | Eurosocket, 62CXX | - | Obsolete | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Receptacle | - | - | - | 500V | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Right Angle | - | 10.6mm | C | 64 | - | 1A | - | Gold | 500V | - | - | 2.54mm | 64 | - | - | - | - | Grey | - | - | - | - | 1 TΩ | - | - | - | 1A | - | - | 26 AWG | 30 AWG | - | 64 | - | - | - | 1A | - | - | 1 | - | Feed Through | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 2.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 13.25mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 120 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 3.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 2.29mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 12.9mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | 64 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 14.7mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | 64 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 3.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 2.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | 3.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R/2 (1/2 R) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | - | 3mm | UL94 V-0 | - | RoHS Compliant | - | - |