- Connector Type
- Mounting Type
- Series
- Number of Positions
- Number of Rows
- Packaging
- Pitch
- Termination
- Contact Finish
- Contact Finish Thickness
- Material - Insulation
- Material Flammability Rating
Attribute column
Manufacturer
3M Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Gender | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Contact Finish | Features | Contact Finish Thickness | Length - Tail | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole, Right Angle | 80 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 120 | 3 | - | 3A | 0.100 2.54mm | R | 80 | Gold | Board Lock | 10.0μin 0.25μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | Board Lock | 3.00μin 0.076μm | 2.75mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | Board Lock | 10.0μin 0.25μm | 2.75mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | - | 30.0μin 0.76μm | 4.25mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | Board Lock | 30.0μin 0.76μm | 2.29mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | - | 30.0μin 0.76μm | 4.25mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | - | 10.0μin 0.25μm | 2.29mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | 16 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 16 | Gold | Board Lock | 1.00μin 0.025μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 3 | - | 3A | 0.100 2.54mm | R/2 (1/2 R) | 16 | Gold | - | 1.00μin 0.025μm | 3.75mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | R/2 (1/2 R) | 16 | Gold | - | 10.0μin 0.25μm | 3mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 32 | Gold | Board Lock | 1.00μin 0.025μm | 2.75mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 3 | - | 3A | 0.100 2.54mm | C | 32 | Gold | Board Lock | 1.00μin 0.025μm | 2.29mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | 3 | - | 3A | 0.100 2.54mm | C | 32 | Gold | - | 10.0μin 0.25μm | 12.9mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 32 | Gold | - | 1.00μin 0.025μm | 2.29mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 32 | Gold | - | 1.00μin 0.025μm | 3.75mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 3 | - | 3A | 0.100 2.54mm | C | 32 | Gold | - | 1.00μin 0.025μm | 3.75mm | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | 32 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 3 | - | 3A | 0.100 2.54mm | R | 32 | Gold | - | 1.00μin 0.025μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | 32 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 3 | Male | 3A | 0.100 2.54mm | R | 32 | Gold | - | 3.00μin 0.076μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | 32 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 3 | Male | 3A | 0.100 2.54mm | R | 32 | Gold | - | 3.00μin 0.076μm | - | UL94 V-0 | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2012 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 3 | - | 3A | 0.100 2.54mm | R/2 (1/2 R) | 32 | Gold | - | 1.00μin 0.025μm | 3mm | UL94 V-0 | RoHS Compliant |