- Connector Type
- Mounting Type
- Series
- Number of Positions
- Number of Rows
- Packaging
- Pitch
- Termination
- Contact Finish
- Contact Finish Thickness
- Material - Insulation
- Material Flammability Rating
Attribute column
Manufacturer
3M Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Style | Number of Positions Loaded | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Contact Resistance | Max Current Rating | Level, Class | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 150 | 105°C | -65°C | 3 | - | 3A | 0.100 2.54mm | - | C | 100 | 3A | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 120 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | R | All | 3A | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 48 | - | - | 3 | Male | 3A | 0.100 2.54mm | - | R/2 (1/2 R) | 16 | - | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 5mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene | 1.632933kg | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Bronze | -55°C~125°C | Bulk | 2006 | 7164 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 64 | 125°C | -55°C | 2 | Female | 3A | 0.100 2.54mm | Straight | B | All | 3A | Gold | - | 64 | Grey | 15mOhm | 3A | 2 | - | 95mm | 15.0μin 0.38μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | - | C | 64 | - | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 2.75mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | - | R | 64 | - | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | - | R | 64 | - | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 48 | - | - | 3 | - | 3A | 0.100 2.54mm | - | C/2 (1/2 C) | 16 | - | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 4.25mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | - | C | 32 | - | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 4.25mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | 32 | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | - | - | 3 | Male | 3A | 0.100 2.54mm | - | R | 32 | - | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | - | R | 64 | - | Gold | - | - | - | - | - | - | - | - | 1.00μin 0.025μm | 3mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | C/2 (1/2 C) | All | 3A | Gold | - | - | - | - | - | - | Board Lock | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2009 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | C/2 (1/2 C) | All | 3A | Gold | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | R/2 (1/2 R) | All | 3A | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | R | All | 3A | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 150 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | R | All | 3A | Gold | - | - | - | - | - | - | Board Lock | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 120 | 125°C | -55°C | 3 | Male | 3A | 0.100 2.54mm | - | C | All | 3A | Gold | 2.54mm | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | 3A | 0.100 2.54mm | - | C/2 (1/2 C) | 32 | 3A | Gold | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 5.99mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | - | R | All | 3A | Gold | - | - | - | - | - | - | Board Lock | - | 10.0μin 0.25μm | 3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | - | - | 3 | - | 3A | 0.100 2.54mm | - | C/2 (1/2 C) | 16 | - | Gold | - | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | 2.75mm | UL94 V-0 | RoHS Compliant | - | - |