- Connector Type
- Mounting Type
- Series
- Number of Positions
- Number of Rows
- Packaging
- Pitch
- Termination
- Contact Finish
- Contact Finish Thickness
- Material - Insulation
- Material Flammability Rating
Attribute column
Manufacturer
3M Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | Contact Gender | Insulation Resistance | Features | Contact Finish Thickness | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Active | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 125°C | -55°C | 3 | Male | 3A | 0.100 2.54mm | R | 64 | 3A | Gold | - | - | - | - | 3.00μin 0.076μm | 13.25mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | 100V | -55°C~125°C | Bulk | 2009 | DIN 41612 | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | Male | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | Male | 1GOhm | - | 30.0μin 0.76μm | 2.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | R | All | 3A | Gold | 96 | - | - | - | 30.0μin 0.76μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | C | 64 | - | Gold | - | - | - | Board Lock | 30.0μin 0.76μm | 3.75mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | R | 64 | - | Gold | - | - | - | - | 30.0μin 0.76μm | 13.25mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 100V | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | Female | 1GOhm | Board Lock | 3.00μin 0.076μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 100V | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | 3A | 0.100 2.54mm | C | 64 | 3A | Gold | - | Female | 1GOhm | - | 3.00μin 0.076μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 100V | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | Female | 1GOhm | - | 3.00μin 0.076μm | 12.9mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | - | - | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | 32 | - | Gold | - | - | - | Board Lock | 30.0μin 0.76μm | 2.75mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | - | - | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | All | - | Gold | - | - | - | Board Lock | 3.00μin 0.076μm | 2.29mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | 3A | 0.100 2.54mm | C/2 (1/2 C) | All | 3A | Gold | - | - | - | - | 3.00μin 0.076μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 125°C | -55°C | 3 | Male | 3A | 0.100 2.54mm | R/2 (1/2 R) | 32 | 3A | Gold | - | - | - | - | 3.00μin 0.076μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | 3A | 0.100 2.54mm | C/2 (1/2 C) | All | 3A | Gold | - | - | - | Board Lock | 3.00μin 0.076μm | 3.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | Active | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 120 | 125°C | -55°C | 3 | Male | 3A | 0.100 2.54mm | R | All | 3A | Gold | - | - | - | - | 3.00μin 0.076μm | 5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 48 | - | - | 3 | - | 3A | 0.100 2.54mm | R/2 (1/2 R) | All | - | Gold | - | - | - | - | 30.0μin 0.76μm | 5mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | C | 64 | - | Gold | - | - | - | - | 30.0μin 0.76μm | 2.29mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | 80 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 120 | - | - | 3 | - | 3A | 0.100 2.54mm | R | 80 | - | Gold | - | - | - | Board Lock | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | R | All | - | Gold | - | - | - | - | 30.0μin 0.76μm | 14.7mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | - | - | 3 | - | 3A | 0.100 2.54mm | C | All | - | Gold | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 120 | - | - | 3 | - | 3A | 0.100 2.54mm | R | All | - | Gold | - | - | - | Board Lock | 3.00μin 0.076μm | 3mm | UL94 V-0 | RoHS Compliant | - |