- Connector Type
- Mounting Type
- Series
- Number of Positions
- Number of Rows
- Packaging
- Pitch
- Termination
- Contact Finish
- Contact Finish Thickness
- Material - Insulation
- Material Flammability Rating
Attribute column
Manufacturer
3M Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Contact Finish Termination | Mating Contact Row Spacing | Insulator Color | Contact Design | Name of Rows Loaded | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | Cable | CABLE | Polybutylene | - | AU ON NI | COPPER ALLOY | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 62C64-1101EF | 62C64 | 2 | 125 °C | -55 °C | Obsolete | 5.75 | Compliant | Yes | - | - | - | - | - | - | Lug | EAR99 | BOARD CONNECTOR | 24 | 125 °C | -55 °C | 2 | - | MOUNTING FLANGES | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 64 | Right Angle | 10.6 mm | - | - | unknown | - | UL | - | COMMERCIAL | - | 64 | 0.417 inch | FEMALE | Grey | 0.457 inch | 1 A | SQ PIN-SKT | 1000000000 Ω | 0.1 inch | SOCKET | IDC | 1 A | ENDS | 1000VAC V | NICKEL | 0.1 inch | GRAY | PREASSEM CONN | A,C | - | 11.6 mm | 86.4 mm | - | 20u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 150 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | 64 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 120 | 105°C | -65°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 150 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 150 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 3.00μin 0.076μm | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | - | - | NOT SPECIFIED | NOT SPECIFIED | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 62C96-1201EF | 62C96 | 3 | 125 °C | -55 °C | Active | 5.75 | - | Yes | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | MOUNTING FLANGES | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | - | - | - | compliant | - | UL | - | COMMERCIAL | - | - | 0.417 inch | FEMALE | - | 0.457 inch | 1 A | SQ PIN-SKT | 1000000000 Ω | 0.1 inch | SOCKET | IDC | - | ENDS | 1000VAC V | - | 0.1 inch | GRAY | PREASSEM CONN | A,B,C | - | - | - | - | 20u inch | - | - | - |