- Connector Type
- Mounting Type
- Series
- Number of Positions
- Number of Rows
- Packaging
- Pitch
- Termination
- Contact Finish
- Contact Finish Thickness
- Material - Insulation
- Material Flammability Rating
Attribute column
Manufacturer
3M Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material - Insulation | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | 30.0μin 0.76μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Header, Male Pins | 120 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | All | 3A | Gold | Board Lock | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -65°C~105°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 120 | 105°C | -65°C | 3 | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C/2 (1/2 C) | All | 3A | Gold | - | 30.0μin 0.76μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C/2 (1/2 C) | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 48 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R/2 (1/2 R) | All | 3A | Gold | - | 30.0μin 0.76μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | 64 | 3A | Gold | Board Lock | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C/2 (1/2 C) | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | 64 | 3A | Gold | - | 30.0μin 0.76μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R | 64 | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | - | - | 3 | - | 0.100 2.54mm | C/2 (1/2 C) | All | 3A | Gold | Board Lock | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R | 64 | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | 2008 | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | 64 | 3A | Gold | - | 30.0μin 0.76μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Press-Fit | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | C | All | 3A | Gold | - | 3.00μin 0.076μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | -55°C~125°C | Bulk | - | DIN 41612 | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | 3A | 0.100 2.54mm | R/2 (1/2 R) | All | 3A | Gold | - | 30.0μin 0.76μm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 |