- Mfr
- Package
- Product Status
- Series
- Type
- Manufacturer
- RoHS
- Brand
- Color
- Content
- Factory Pack QuantityFactory Pack Quantity
- Filter
Attribute column
Manufacturer
3M Banana and Tip Connectors - Jacks, Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Colour outer sheath | Content | Degree of protection (IP) | For Use With | For Use With/Related Products | Locking mechanism | Manufacturer | Mfr | Nominal cross section conductor | Package | Pollution degree | Product Status | Rated surge voltage | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Termination Style | Circuit | Filter Type | Operate Time | Specifications | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Filter | Voltage - Switching DC | Release Range | Height | Length | Length - Overall | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653 3M | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | 3M | - | Bulk | - | Active | - | - | - | -40°C ~ 130°C | Tape & Reel (TR) | MK24 | - | Active | - | Molded Body | - | - | - | - | Yellow | 0.1pF | - | Gull Wing | SPST-NO | - | 0.2ms | 1.875 x 1.375 | 0.15ms | 3W | 0.197 L x 0.087 W x 0.067 H (5.00mm x 2.20mm x 1.70mm) | 300mA (AC/DC) | 60 ~ 100AT | 500mA (AC/DC) | 30V | - | 30V | -- | - | - | 0.272 (6.91mm) | 0.071 (1.80mm) | ||
![]() 60-19 3M | In Stock | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 m | - | - | ||
![]() 6095 3M | In Stock | - | - | - | White | 4pc(s) | IP20 | 3M 6000 Series Respirator | - | Separate | - | - | 2.5 | - | 3 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gas/Particulate | - | - | - | - | - | - | - | - | - | A2P3 R | - | - | - | - | - | - | ||
![]() 54062 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | 50 ppm/°C | - | 6.73 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - |