- RoHS
- Series
- Manufacturer
- Package
- Mfr
- Product Status
- Operating Temperature
- Tolerance
- Mounting Type
- Packaging
- Product Category
- Features
Attribute column
Manufacturer
3M Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Cable entry | CoilResistance | Contact Finish Mating | Contact Materials | Degree of protection (IP), front side | Dimensions | Insulation Voltage | Mfr | Mounting | MSL | Package | Primary Material | Product Status | Rated permanent current Iu | RoHS | Shell Sizes | Terminal | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Output Voltage | Output Type | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Number of Channels | Speed | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Cable Opening | Contact Form | Data Interface | Size | Number of Positions/Contacts | Coil Voltage | Sampling Rate (Per Second) | Air Flow | Noise | Static Pressure | Coil Power | Voltage Supply Source | Absolute Pull Range (APR) | Power | Resolution (Bits) | Rated Power | Features | Input Voltage | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | CDR31 | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 50V | - | -55°C ~ 125°C | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | BX | - | - | - | - | - | - | - | High Reliability | - | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 500V | - | -55°C ~ 175°C | AQ | 0.110 L x 0.110 W (2.79mm x 2.79mm) | ±1% | - | - | A | - | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 75 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | 0.102 (2.59mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | 28-SSOP | - | - | MAX127 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Data Acquisition System (DAS), ADC | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | I²C, Serial | - | - | - | 8k | - | - | - | - | Single Supply | - | - | 12 b | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AL1 3M | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0603 (1608 Metric) | - | - | - | - | - | VJ0603 | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | C0G, NP0 | - | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | - | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 531AA | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 112 MHz | ±50ppm | LVPECL | - | - | Enable/Disable | Crystal | 121mA | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | Neoprene | Aluminum Alloy, Olive Drab Cadmium | CIR08 | - | - | Gold | Copper Alloy | - | - | - | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | Compliant | - | - | - | - | - | - | -55°C ~ 125°C | CIR | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 10 | -44 °C | - | Olive Drab | - | - | - | - | Bayonet Lock | 13A, 23A | - | - | N (Normal) | - | Environment Proof | - | - | - | Olive Drab Cadmium | 28-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | 55 m | 72 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | Fluorosilicone Elastomer | - | D38999/25HA | - | - | Gold | Nickel Iron Alloy | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | 600VAC, 850VDC | -65°C ~ 200°C | MIL-DTL-38999 Series III, DTS | - | - | - | Solder Eyelet(s) | - | Receptacle, Male Pins | - | - | 3 | - | - | Silver | Aviation, Communication Systems, Industrial | - | - | - | Threaded | - | - | - | E | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 9-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN731J | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | - | ±5ppm/°C | - | - | 14 kOhms | - | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() 83497 3M | In Stock | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | 400 | Non-Compliant | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSOT23-5 | - | - | - | Yes | - | - | - | - | - | - | -55...+125°C | LT1761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | max.-20V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | Yes | - | - | - | - | - | - | -40...+125°C | LT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200-2250kHz | - | - | - | - | - | - | - | 3,3V | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4,2V...+40V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | PA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | WINSTA MINI | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9303 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92x25mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 3906 | - | - | - | Faston | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 850 RPM | - | - | - | - | - | - | - | - | - | - | 39 m3/h | 27 dBA | - mm H2O | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Rail | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | Yes | - | - | - | - | - | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 28 Ohm | - | AgCdO | - | 32,2x36,6x43,3mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO + SPST-NC | - | - | - | 6VDC | - | - | - | - | 1 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99404NA 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,2x1,6x0,55mm | - | - | - | 1 | reel | - | - | - | Yes | - | SMD | - | - | - | - | - | CC | - | ±0,25pF % | - | - | NP0 | - | - | - | - | - | - | - | - | - | - | 6.8 pF | - | - | 0 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,0x0,5mm | 100 V | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | ±5 % | - | - | - | - | - | 390 Ohm | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | 0,063 W | - | - | - | 0,32 mm | - | - | - | - | - | - | - |