- RoHS
- Series
- Manufacturer
- Package
- Mfr
- Product Status
- Operating Temperature
- Tolerance
- Mounting Type
- Packaging
- Product Category
- Features
Attribute column
Manufacturer
3M Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Contact Materials | Continuous Drain Current | Dimensions | Inner Diameter | MSL | RoHS | Operating Temperature | Series | Termination | Type | Color | Pitch | Style | Current Rating | Number of Contacts | Polarity | Note | Inductance | Speed | Output Current | Rds On (Max) @ Id, Vgs | Size | Insulation | Temperature Range | Air Flow | Noise | Static Pressure | Frequency Range | Power | Conductor Diameter | Outer Diameter | Operating Voltage | Current Ratio | Primary Current | IP Rating | Length | Thickness | Length - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3M8881 3M | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD | - | - | - | - | - | 3 | Yes | - | FT260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw | Cu/Sn | - | - | - | 8,33mm | - | Yes | - | Plasti-Grip | Crimp | - | - | - | Cable lug | - | - | - | - | - | - | - | - | M8 | Insulated | - | - | - | - | - | - | - | 13,5mm | - | - | - | - | - | 1,07 mm | 33,71 mm | ||
Tiny WHSL | In Stock | - | - | n/a | - | - | n/a | - | - | - | Yes | - | - | - | n/a | - | - | - | - | - | n/a | - | - | - | n/a | n/a | - | - | - | - | - | - | - | n/a | - | - | n/a | - | - | - | - | - | - | ||
![]() 3M 9087 3M | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | 44A0111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65...+150 °C | - | - | - | - | - | - | 1,19mm | - | - | - | - | 50 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Copper, Silver | - | - | - | - | Non-Compliant | - | - | - | - | Grey | 5 mm | - | 16 A | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55108 3M | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | THT | - | - | - | - | - | - | Yes | -40...+120°C | AS | - | Solid Core | - | - | - | - | - | - | - | - uH | - | - | - | 30x27x18mm | - | - | - | - | - | 20-200kHz | - | - | - | - | 1:500 | 65A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | THT | - | - | - | - | - | - | Yes | -40...+120°C | AS | - | Solid Core | - | - | - | - | - | - | - | - uH | - | - | - | 22,9x17,8x17,8mm | - | - | - | - | - | 20-200kHz | - | - | - | - | 1:100 | 80A | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 250mm | - | - | Yes | - | A2E250 | Leads | Axial | - | - | - | - | - | - | - | - | 2 450 RPM | - | - | - | - | - | - m3/h | - dBA | - mm H2O | - | 115 W | - | - | - | - | - | IP44 | - | - | - |