- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Termination
- Factory Lead Time
- Number of Rows
- Mount
- Connector Type
- Number of Positions
- Mounting Type
- Connector Style
Attribute column
Manufacturer
3M D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Current Rating | Contact Finish | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Flange Feature | Max Current Rating | Plating | Wire/Cable Type | Connector Style | Number of Ports | Cable Length | Wire/Cable Gauge | Sensing Distance | Features | Height | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | Polybutylene | 1.632933kg | Copper | - | - | 2000 | 102, Mini D Ribbon (MDR) | Active | 1 (Unlimited) | 68 | Solder | Receptacle | 68 | 85°C | -20°C | - | 2 | Receptacle | 2.54mm | Straight | 9.1mm | 1A | Gold | UL | - | 68 | - | Black | - | - | Housing/Shell (M2.6) | 1A | - | - | Outer Shroud Contacts | 1 | - | - | - | Shielded | - | 63.8mm | 11mm | 30.0μin 0.76μm | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold, Tin | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | 2009 | 122, Shrunk D Ribbon (SDR) | Active | 1 (Unlimited) | - | Solder | Receptacle | 26 | - | - | - | 2 | Female | 800μm | - | - | 500mA | Gold | - | - | - | - | - | - | - | Mating Side (M2) | - | - | - | Outer Shroud Contacts | - | - | - | - | Board Lock, Shielded | - | - | - | 8.00μin 0.203μm | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | Active | 1 (Unlimited) | - | Through Hole | - | 36 | - | - | - | 2 | Female | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | Steel | - | Plastic | - | - | 500V | Box | 2008 | 101, Mini D Ribbon (MDR) | Active | 1 (Unlimited) | - | Solder | Plug | 100 | - | - | - | 2 | Male | - | - | - | 1A | Gold | - | - | - | - | Black | - | - | - | - | Nickel | - | Center Strip Contacts | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | Plastic | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | Active | 1 (Unlimited) | - | Solder | Receptacle | 36 | - | - | - | 2 | Female | - | Straight | - | - | Gold | UL | - | 36 | - | Beige | 3m | - | Housing/Shell (M2.6) | - | - | - | Outer Shroud Contacts | - | 3m | - | 3 m | Board Guide, Shielded | 11mm | 3m | 9.1mm | 20.0μin 0.51μm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | 50 | - | - | - | 2 | Female | - | - | - | 1A | Gold | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | Nickel | - | Outer Shroud Contacts | - | - | - | - | Board Lock, Shielded | - | - | - | 30.0μin 0.76μm | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | Through Hole | - | 68 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Nylon | - | Bronze | - | - | 2006 | Pak 50, P50 | Active | 1 (Unlimited) | - | Solder | Plug | 20 | 85°C | -55°C | - | 2 | Male | 1.27mm | - | - | 2A | Gold | - | - | - | Male | - | - | - | Housing/Shell (M2.5) | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | Steel | - | - | - | - | 500V | - | 2008 | 101, Mini D Ribbon (MDR) | Active | 1 (Unlimited) | - | Solder | Plug | 68 | - | - | - | 2 | Male | - | - | - | 1A | Gold | - | - | - | - | - | - | - | - | - | Nickel | - | Center Strip Contacts | - | - | - | - | Shielded | - | - | - | 8.00μin 0.203μm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | 28 | - | - | Nylon | - | Bronze | - | - | 2006 | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -55°C | - | - | Male | 1.27mm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | Copper | - | - | 2004 | 3000 | Obsolete | 1 (Unlimited) | - | IDC | Plug | 50 | - | - | - | 2 | Male | - | Straight | - | - | Gold | UL | - | 50 | - | - | - | - | Housing/Shell (Unthreaded) | - | - | Flat | Center Strip Contacts | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 2009 | 122, Shrunk D Ribbon (SDR) | Active | 1 (Unlimited) | - | Solder | Receptacle | 26 | - | - | - | 2 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Mating Side (M2) | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Copper | - | Steel | 453.59237g | Copper | - | - | 2004 | 101, Mini D Ribbon (MDR) | Active | Not Applicable | - | IDC | Plug | 68 | 85°C | -20°C | - | 2 | Male | 1.27mm | Right Angle | 10mm | 1A | Gold | - | - | 68 | - | Black | - | - | - | 1A | Nickel | - | Center Strip Contacts | - | - | 30 AWG | - | Strain Relief | - | 53.3mm | 11.1mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | - | Steel | - | Polybutylene | - | Copper | 500V | - | 2005 | - | Active | 1 (Unlimited) | 14 | Solder | - | 15 | 85°C | -20°C | Black | 2 | Receptacle | 2.54mm | Straight | 9.1mm | 1A | - | - | - | 14 | - | - | - | - | - | 1A | Nickel | - | - | 1 | - | - | - | - | - | 29.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Steel | 453.59237g | Copper | - | - | 2004 | 101, Mini D Ribbon (MDR) | Active | Not Applicable | 50 | IDC | Plug | 50 | 85°C | -20°C | - | 2 | Male | 1.27mm | Right Angle | 11mm | 1A | Gold | - | - | 50 | - | Black | - | - | - | 1A | - | - | Center Strip Contacts | 1 | - | 30 AWG | - | Strain Relief | - | 41.9mm | 11.1mm | 30.0μin 0.76μm | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | - | - | - | 60 | - | - | Nylon | - | Bronze | - | - | 2008 | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -55°C | - | - | Female | 1.27mm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | Obsolete | 1 (Unlimited) | 26 | Solder | Receptacle | 26 | 105°C | -55°C | - | 2 | Female | 2.54mm | Right Angle | 16.7mm | 1A | Gold | - | - | 26 | - | Beige | - | - | Housing/Shell (M2.6) | 1A | Nickel | - | Outer Shroud Contacts | 1 | - | - | - | Board Lock, Shielded | - | 37.2mm | 16.7mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | - | - | - | Steel | Steel | Polybutylene | - | Copper | 500V | - | 2005 | - | Active | 1 (Unlimited) | 68 | Solder | D-Sub | 68 | 85°C | -20°C | Black | 2 | Female | 2.54mm | Straight | 9.1mm | 1A | - | - | 1.27mm | 68 | - | - | - | 500MOhm | - | 1A | Nickel | - | - | 1 | - | - | - | - | - | 63.8mm | 11mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | Through Hole | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | - | Steel | - | PET | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | Active | 1 (Unlimited) | - | Solder | Receptacle | 50 | 105°C | -55°C | - | 2 | Female | 1.27mm | Right Angle | 9.4mm | 1A | Gold | - | - | 50 | - | Beige | - | - | Housing/Shell (M2.6) | - | Nickel | - | Outer Shroud Contacts | - | - | - | - | Board Lock, Shielded | 9.4mm | 52.4mm | 16.7mm | 30.0μin 0.76μm | - | RoHS Compliant | UL94 V-0 | Lead Free |