- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Termination
- Factory Lead Time
- Number of Rows
- Mount
- Connector Type
- Number of Positions
- Mounting Type
- Connector Style
Attribute column
Manufacturer
3M D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Number of Contacts | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Insulation Resistance | Flange Feature | Max Voltage Rating (AC) | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Contact Pattern | Insulator Color | Contact Design | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | - | 40 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | Beige | - | - | - | Housing/Shell (M2.6) | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | Shielded | 9.4mm | 46.1mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | - | 68 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | ZINC ALLOY | Polybutylene | - | Copper | - | - | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | SCSI-2 | 68 | 105°C | -55°C | - | 2 | Female | 3M, SHIELDED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 16.8mm | 1A | NICKEL | UL | Gold | COMMERCIAL | - | - | 0.37 inch | 94V-0 | - | NO | 1A | 500000000Ohm | Housing/Shell (M2.6) | - | 1A | - | 500VAC V | - | Outer Shroud Contacts | 1 | RECTANGULAR | BLACK | PREASSEM CONN | Board Lock, Shielded | - | 63.8mm | - | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | 2009 | 122, Shrunk D Ribbon (SDR) | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle | - | 26 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side (M2) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | Copper | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | - | 14 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | 14 | - | - | Beige | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | Board Lock, Shielded | 9.4mm | 29.5mm | 11.4mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 68 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | Receptacle | - | 36 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | - | 14 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | Beige | - | - | - | Housing/Shell (M2.6) | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | Board Lock, Shielded | 9.4mm | 29.5mm | 16.7mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | - | PBT | - | Copper | 200V | - | 2004 | - | - | - | Active | 1 (Unlimited) | 50 | Solder | - | - | - | 85°C | -55°C | Black | 4 | Receptacle | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 16.7mm | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | 500mA | - | - | - | - | 1 | - | - | - | - | - | 43.5mm | 9.4mm | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | - | 68 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | Board Lock, Shielded | - | - | - | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 1.814369kg | Copper | - | - | 2005 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | - | IDC | Receptacle | - | 14 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | 14 | - | - | Grey | - | - | - | Housing/Shell (4-40) | - | - | Gold | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Plastic | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Press-Fit | Receptacle | - | 36 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | Shielded | 11mm | 43.5mm | 9.1mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | 1.496855kg | Copper | - | - | 2007 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | - | IDC | Plug | - | 14 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | 14 | - | - | Grey | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | Bail Lock | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | - | - | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Receptacle | - | 26 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 26 | - | - | Beige | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | Board Guide, Shielded | - | - | - | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | Plastic | - | - | 500V | - | 2003 | 101, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder | Plug | Board to Board | 26 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | Black | - | - | - | Housing/Shell (M2.6) | - | - | Nickel | - | - | Center Strip Contacts | - | - | - | - | Board Lock, Shielded | 9.7mm | 37.2mm | 16.5mm | 30.0μin 0.76μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Panel | Panel Mount | Metal | - | PBT | - | - | - | - | 2004 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | - | IDC | Receptacle | - | 14 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 12.07mm | 1A | - | - | Gold | - | UL | 14 | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | Flat | Outer Shroud Contacts | - | - | - | - | - | - | 44.5mm | 20.8mm | 30.0μin 0.76μm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold, Tin | Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | - | 2003 | 101, Mini D Ribbon (MDR) | - | - | Obsolete | 1 (Unlimited) | - | Solder Cup | Plug | - | 40 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | 40 | - | - | Black | - | - | - | - | - | - | Nickel | - | - | Center Strip Contacts | - | - | - | - | Shielded | - | - | - | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |