- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Termination
- Factory Lead Time
- Number of Rows
- Mount
- Connector Type
- Number of Positions
- Mounting Type
- Connector Style
Attribute column
Manufacturer
3M D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Max Current Rating | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | Connector Style | Number of Ports | Cable Length | PCB Contact Row Spacing | Number of Poles | Contact Pattern | Insulator Color | Insulation | Sensing Distance | Contact Design | Wire Size (Min) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | PBT | 453.59237g | - | - | - | - | Copper | - | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | 50 | 85°C | -20°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | Straight | - | 9.1mm | 1A | - | UL | Gold | COMMERCIAL | UL | - | 4 | - | - | STAGGERED | 0.36 inch | FEMALE | 94V-0 | Black | - | NO | - | 1A | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | 1.905 mm | - | - | - | - | - | - | - | Shielded | - | 52.4mm | 11mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | Polybutylene | - | - | - | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 100 | Solder | - | Stacked, 2 Receptacles | 50, 50 | 85°C | -20°C | - | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 25.4mm | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | 1A | Nickel | - | - | Outer Shroud Contacts | 2 | - | - | - | - | - | - | - | - | - | Shielded | - | 55mm | - | 20.0μin 0.51μm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | 1.292738kg | Steel | - | - | - | Copper | GLASS FILLED POLYESTER | - | - | - | - | 1999 | 101, Mini D Ribbon (MDR) | e4 | - | Active | 1 (Unlimited) | - | IDC | EAR99 | Plug | 68 | 85°C | -20°C | - | 2 | Male | 3M | 8536.69.40.30 | NO | NO | NO | NO | NO | - | 1.27mm | 68 | Right Angle | - | 9.1mm | 1A | - | UL | Gold | COMMERCIAL | UL | - | - | - | - | - | 0.36 inch | - | - | Black | 3m | NO | - | 1A | - | - | - | - | - | 1A | Nickel | 700VAC V | - | Center Strip Contacts | 1 | 3m | - | - | - | - | - | 3 m | PREASSEM CONN | 30 AWG | Shielded | - | 52.5mm | 12.7mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | Steel | Polychlorinated | - | - | - | - | - | Copper | Polyester | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 26 | Solder | - | Receptacle | 26 | 105°C | -55°C | Beige | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | 1A | - | - | Gold | - | - | - | - | 1.27mm | 26 | - | - | - | - | - | - | - | - | - | - | 500MOhm | Housing/Shell (M2.6) | - | - | 1A | Nickel | - | - | Outer Shroud Contacts | 1 | - | - | 26 | - | - | Insulated | - | - | - | Board Lock, Shielded | - | 37.2mm | 16.7mm | 8.00μin 0.203μm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Polychlorinated | - | - | - | - | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 14 | Solder | - | Receptacle | 14 | 105°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | 1A | - | - | Gold | - | - | - | - | - | 14 | - | - | - | - | Beige | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | 1A | Gold | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 29.5mm | 13.9mm | 30.0μin 0.76μm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Steel | 453.59237g | - | - | - | - | Copper | - | - | - | - | - | 1999 | 101, Mini D Ribbon (MDR) | e4 | - | Active | 1 (Unlimited) | - | IDC | EAR99 | Plug | 36 | 85°C | -20°C | - | 2 | Male | SHROUDED | - | NO | NO | NO | NO | NO | - | 1.27mm | 36 | Right Angle | - | 9.1mm | 1A | - | UL | Gold | COMMERCIAL | UL | - | - | - | - | - | - | - | 94V-0 | Black | 3m | NO | - | 1A | - | - | - | - | - | 1A | Nickel | 700VAC V | - | Center Strip Contacts | 1 | 3m | - | - | - | - | - | 3 m | PREASSEM CONN | 30 AWG | Shielded | - | 32.2mm | 12.7mm | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Plastic | - | - | - | - | - | COPPER ALLOY | - | - | 85°C | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 50 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | 1A | - | UL | Gold | COMMERCIAL | - | - | 4 | - | - | STAGGERED | 0.358 inch | - | 94V-0 | Black | - | NO | - | 1A | SQ PIN-SKT | - | Housing/Shell (M2.6) | 0.05 inch | - | - | Nickel | 700VAC V | - | Outer Shroud Contacts | - | - | 1.905 mm | - | RECTANGULAR | - | - | - | - | - | Shielded | 11mm | 52.4mm | 9.1mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Zinc | Polybutylene | - | - | - | - | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 100 | Solder | - | Receptacle | 100 | 85°C | -20°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 9.1mm | 1A | - | - | Gold | - | - | - | - | - | 100 | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | 1A | - | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | Shielded | - | 84.2mm | 11mm | 30.0μin 0.76μm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene | - | - | - | - | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 40 | 85°C | -20°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 40 | Straight | - | 9.1mm | 1A | NICKEL | UL | Gold | COMMERCIAL | UL | - | 4 | - | - | STAGGERED | 0.358 inch | FEMALE | 94V-0 | Black | 3m | NO | - | 1A | SQ PIN-SKT | 500000000Ohm | Housing/Shell (M2.6) | - | - | 1A | - | 700VAC V | - | Outer Shroud Contacts | 1 | 3m | - | - | - | - | - | 3 m | - | - | Shielded | - | 46.1mm | 11mm | 30.0μin 0.76μm | 30μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Steel | Steel | 453.59237g | - | - | - | - | Copper | - | - | - | - | - | 1999 | 101, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 14 | IDC | - | Plug | 14 | 85°C | -20°C | - | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 9.1mm | 1A | - | - | Gold | - | UL | - | - | - | 14 | - | - | - | - | Black | 3m | - | - | - | - | - | - | - | - | 1A | Nickel | - | - | Center Strip Contacts | 1 | 3m | - | - | - | - | - | 3 m | - | - | Shielded | - | 18.2mm | 12.7mm | 30.0μin 0.76μm | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | 50 | Solder | - | Receptacle | 50 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 16.7mm | 1A | - | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40); Latchblocks | - | - | 1A | Gold | - | - | Outer Shroud Contacts | 1 | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 52.4mm | 13.9mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Plastic | 453.59237g | - | - | - | - | Copper | - | - | - | 500V | Box | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | 68 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 68 | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 2007 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | - | IDC | - | Plug | 36 | 105°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | 2.16mm | - | Right Angle | - | - | - | - | - | Gold | - | UL | - | - | - | 36 | - | - | - | - | Grey | 3m | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | 1A | - | - | Flat | Center Strip Contacts | - | 3m | - | - | - | - | - | 3 m | - | - | - | - | 3m | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | Steel | Polybutylene | - | - | - | - | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | - | 85°C | -20°C | Black | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 9.1mm | 1A | - | - | Gold | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | Housing/Shell (M2.5); Latchblocks | - | - | 1A | - | - | - | Outer Shroud Contacts | 1 | - | - | 36 | - | - | - | - | - | - | Shielded | - | 43.5mm | 11mm | 8.00μin 0.203μm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | Plastic | 453.59237g | - | - | - | - | Copper | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | IDC | - | Receptacle | 40 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Plastic | 453.59237g | - | - | - | - | Copper | - | - | 85°C | 500V | Box | 2000 | 102, Mini D Ribbon (MDR) | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | 80 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | - | - | 1A | - | UL | Gold | COMMERCIAL | - | - | 4 | - | - | STAGGERED | 0.36 inch | FEMALE | 94V-0 | Black | - | NO | - | 1A | - | 500000000Ohm | Housing/Shell (M2.6) | 0.05 inch | - | - | Nickel | 500VAC V | - | Outer Shroud Contacts | - | - | 1.905 mm | - | RECTANGULAR | - | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | 0.16 inch | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | BOARD AND PANEL | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | M2.6 | JACKSCREW | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | 85°C | - | - | 2007 | - | e4 | yes | Active | 1 (Unlimited) | - | Through Hole | EAR99 | OTHER D TYPE CONNECTOR | 20 | - | - | - | 2 | Female | 3M, SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54mm | - | - | NICKEL | UL | - | COMMERCIAL | - | 1.31 inch | 4 | - | - | STAGGERED | 0.358 inch | - | 94V-0 | - | - | NO | 0.228 inch | 1A | SQ PIN-SKT | 500000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | 700VAC V | - | - | - | - | 1.905 mm | - | RECTANGULAR | BLACK | - | - | - | - | - | - | - | - | - | 30μin | 0.134 inch | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | ZINC ALLOY | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 2000 | 102, Mini D Ribbon (MDR) | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle | 40 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | 1A | NICKEL | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | NO | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Plastic | 453.59237g | - | - | - | - | Copper | - | - | - | - | Box | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Receptacle | 40 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 40 | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | Shielded | 11mm | 46.1mm | 9.1mm | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | SMC | Steel | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 2000 | 102, Mini D Ribbon (MDR) | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 26 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latchblocks | - | - | - | Nickel | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | Lead Free |