- Contact Materials
- Series
- Contact Plating
- Mounting Type
- Operating Temperature
- Number of Rows
- Current Rating
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Part Status
- Termination
Attribute column
Manufacturer
3M D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Dielectric Material | Weight | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Termination Method | Voltage Rated | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Contact Type | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Shell Size, Connector Layout | Insulator Color | Contact Design | Features | Product Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 4 Weeks | Gold | - | CABLE | STEEL | - | - | HOLE .112-.124 | - | NON-THREADED | PBT (Polybutylene Terephthalate) | 2.73 inch | Right Angle | AU ON NI | Copper Alloy | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 8237-6060 | 8200 | Cable Mount | 2 | 105 °C | -55 °C | Active | 5.65 | - | IDT | - | 26 AWG | 28 AWG | -55 to 105 °C | - | - | - | - | - | - | EAR99 | - | D-Subminiature | - | - | Pin | - | 8536.69.40.30 | D Type Connectors | - | 2.7600 mm | 37 | - | unknown | - | TIN/LEAD OVER COPPER | UL, CSA | - | COMMERCIAL | - | 0.49 inch | MALE | 0.51 inch | 1 A | RND PIN-SKT | 1000000000 Ω | - | 0.109 inch | RECEPTACLE | IDC | 1000VAC V | - | 1 | GOLD | STAGGERED | 0.112 inch | - | GRAY | PREASSEM CONN | - | 69.4 mm | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | STEEL | - | - | HOLE .112-.124 | - | NON-THREADED | - | 2.09 inch | - | AU ON NI | BERYLLIUM COPPER | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 8225-8060 | 8200 | - | 2 | 105 °C | -55 °C | Active | 5.17 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Type Connectors | - | - | 25 | - | unknown | - | TIN/LEAD OVER COPPER | UL, CSA | - | COMMERCIAL | - | 0.49 inch | MALE | 0.51 inch | 1 A | RND PIN-SKT | 1000000000 Ω | - | 0.109 inch | RECEPTACLE | IDC | 1000VAC V | - | - | GOLD | STAGGERED | 0.112 inch | - | GRAY | PREASSEM CONN | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel | Panel Mount | - | Thermoplastic | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~105°C | Tray | 2015 | 8000 | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 37 | 2 | - | - | - | - | Signal | 2.77mm | - | Straight | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 4 DC C | - | - | Filter | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 75 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | STEEL | - | - | HOLE .112-.124 | - | - | - | 1.559 inch | - | AU ON NI | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 89815-8000 | - | - | 2 | 105 °C | -55 °C | Obsolete | 8.4 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | OPEN COVER | - | D Type Connectors | - | - | 15 | - | unknown | - | TIN | UL | - | COMMERCIAL | - | 0.488 inch | MALE | 0.51 inch | 1 A | RND PIN-SKT | 1000000000 Ω | - | 0.109 inch | RECEPTACLE | IDC | 1000VAC V | - | - | NICKEL | STAGGERED | 0.11 inch | - | GRAY | PREASSEM CONN | - | - | - | 15u inch | - | - | - | ||
![]() 4272-9P 3M | In Stock | - | - | - | - | - | - | - | - | 907.18474 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | STEEL | - | - | #4-40 | - | - | - | 2.74 inch | - | AU ON NI | PHOSPHOR BRONZE | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Electronics | 89837-8003 | 898 | - | 2 | 105 °C | -55 °C | Obsolete | 5.69 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | OPEN COVER | - | D Type Connectors | - | - | 37 | - | unknown | - | TIN | UL | - | COMMERCIAL | - | 0.488 inch | MALE | 0.51 inch | 1 A | RND PIN-SKT | 1000000000 Ω | - | 0.109 inch | RECEPTACLE | IDC | 1000VAC V | - | - | NICKEL | STAGGERED | 0.11 inch | - | GRAY | PREASSEM CONN | - | - | - | 15u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CABLE | STEEL | - | - | HOLE .112-.124 | - | NON-THREADED | - | 1.21 inch | - | AU ON NI | BERYLLIUM COPPER | 3M ELECTRONIC PRODUCTS DIVISION | GLASS FILLED POLYESTER | 3M Interconnect | 8209-8060 | 8200 | - | 2 | 105 °C | -55 °C | Obsolete | 5.68 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Type Connectors | - | - | 9 | - | unknown | - | TIN/LEAD OVER COPPER | UL, CSA | - | COMMERCIAL | - | 0.49 inch | MALE | 0.51 inch | 1 A | RND PIN-SKT | 1000000000 Ω | - | 0.109 inch | RECEPTACLE | IDC | 1000VAC V | - | - | GOLD | STAGGERED | 0.112 inch | - | GRAY | PREASSEM CONN | - | - | - | 30u inch | - | - | - | ||
![]() 4272-25S 3M | In Stock | - | - | - | - | - | - | - | - | 1.700971 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel | Panel Mount | - | Thermoplastic | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~105°C | Tray | 2015 | 8000 | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 9 | 2 | - | - | - | - | Signal | 2.77mm | - | Straight | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | Filter | - | Flash | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Panel | Panel Mount | - | Thermoplastic | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~105°C | Tray | - | 8000 | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 9 | 2 | - | - | - | - | Signal | 2.77mm | - | Straight | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | Filter | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Panel | Panel Mount | - | Thermoplastic | - | - | Steel | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | -55°C~105°C | Tray | 2015 | 8000 | Obsolete | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | - | 37 | 2 | - | - | - | - | Signal | 2.77mm | - | Straight | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 4 DC C | - | - | Filter | - | Flash | - | UL94 V-0 | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Male | - | - | - | - | 2.76 mm | - | Right Angle | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Male | - | - | - | - | 2.76 mm | - | Right Angle | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 04671903121 3M Interconnect Solutions | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Female | - | - | - | - | 2.76 mm | - | Right Angle | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Female | - | - | - | - | 2.74 mm | - | Right Angle | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Female | - | - | - | - | 2.76 mm | - | Right Angle | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Female | - | - | - | - | 2.76 mm | - | Right Angle | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Female | - | - | - | - | 2.76 mm | - | Right Angle | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | IDT | - | - | - | - | - | Female | - | - | - | - | 2.74 mm | - | Right Angle | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - |