- Moisture Sensitivity Level (MSL)
- Number of Positions
- Part Status
- Published
- RoHS Status
- Series
- Accessory Type
- Cable Exit
- Color
- Material
- Cable Types
- Hardware
Attribute column
Manufacturer
3M D-Sub, D-Shaped Connectors - Backshells, Hoods
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Mounting Option 1 | Mounting Option 2 | Cable Types | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Approval Agency | Number of Contacts | Housing Color | Lead Length | Plating | Connector Support Type | Wire/Cable Type | Cable Length | Accessory Type | Wire/Cable Diameter | Sensing Distance | Cable Exit | Assembly Item Name | Hardware | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | Polyester | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | - | Round | 2007 | 103 | - | Active | Not Applicable | - | 80 | - | - | Beige | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | Steel | Metal Shell, Steel/Plastic Cover | - | - | - | - | - | Round | 2006 | 103 | - | Active | Not Applicable | - | 50 | - | - | Black | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | 26 | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 453.59237g | Glass, PET, Polyester | - | - | Round | 1999 | 103 | - | Active | Not Applicable | - | 26 | 85°C | -20°C | Black | - | - | - | - | Straight | Unshielded | 39mm | - | 26 | Black | - | - | - | Round | - | Two Piece Backshell | 1.27 mm | - | 180° | - | Assembly Hardware, Strain Relief | Latch Lock | 37.2mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | Metal | - | Steel | Metal, Steel | Metal | 3.492661kg | Steel | - | - | Round | 1998 | 3357 | - | Active | Not Applicable | - | 37 | - | - | Silver | - | - | - | - | Straight | Shielded | 70.1mm | - | - | - | - | Nickel | - | Round | - | Two Piece Backshell | 12 mm | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | 68.1mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | Plastic | Polymer | 453.59237g | Metal | - | - | Round | 2001 | 103 | - | Active | Not Applicable | - | 14 | - | - | Black | - | - | - | - | Straight | Unshielded | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws M2.6 | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | ABS | 453.59237g | - | - | - | Round | 2000 | 103 | - | Active | Not Applicable | - | 68 | - | - | Beige | - | - | - | - | Straight | Shielded | 42mm | - | - | - | - | Nickel | - | - | - | Two Piece Backshell and Cover | 1.27 mm | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | 60.1mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 453.59237g | Glass, PET, Polyester | - | - | Round | 2005 | 103 | yes | Active | Not Applicable | - | 20 | 85°C | -20°C | Black | - | NO | NO | NO | Straight | Unshielded | 39mm | UL | - | - | - | - | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | 1.27 mm | - | 180° | JUNCTION SHELL | Assembly Hardware, Strain Relief | Latch Lock | 33.3mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Plastic | 453.59237g | ABS | - | - | Round | 2000 | 103 | - | Active | Not Applicable | - | 20 | - | - | Beige | - | - | - | - | Straight | Shielded | 42mm | - | - | - | - | - | - | - | - | Two Piece Backshell and Cover | 1.27 mm | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | 29.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | ABS | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | - | Round | 2006 | 103 | - | Active | Not Applicable | - | 14 | - | - | Gray, Medium | - | - | - | - | Straight | Shielded | 42mm | - | - | - | - | Plastic | - | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | 25.9mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | Glass | Polyester, Glass Filled | Polyester | 3.946254kg | - | 2-56 | SCREW | Flat | 2008 | 3357 | - | Active | Not Applicable | - | 37 | 105°C | -55°C | Gray | Male | NO | NO | NO | Straight | Shielded | - | UL | - | - | - | Plastic | CONNECTOR ACCESSORY | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | - | 71.6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | 14 | Glass | Polybutylene Terephthalate, Glass Filled | PBT | 453.59237g | Glass, PET, Polyester | - | - | Round | 1999 | 103 | - | Active | Not Applicable | - | 14 | 85°C | -20°C | Black | - | - | - | - | Straight | Unshielded | 39mm | - | 14 | Black | - | Plastic | - | Round | - | Two Piece Backshell | 1.27 mm | - | 180° | - | Assembly Hardware, Strain Relief | Latch Lock | 29.5mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | Metal Shell, Steel/Plastic Cover | Plastic | 453.59237g | ABS | - | - | Round | 2006 | 103 | - | Active | Not Applicable | - | 40 | - | - | Beige | - | - | - | - | Straight | Shielded | 42mm | - | - | - | 3m | Nickel | - | - | 3m | Two Piece Backshell and Cover | 1.27 mm | 3 m | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | 42.4mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | - | Glass | Polyester, Glass Filled | - | 3.084428kg | - | - | - | Flat | 2008 | 3357 | - | Active | Not Applicable | Socket | 25 | 105°C | -55°C | Gray | Female | - | - | - | Straight | Shielded | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | - | 55.1mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Metal | - | Zinc | Metal, Zinc | - | 453.59237g | - | - | - | Flat | 2009 | 103 | - | Active | Not Applicable | - | 36 | - | - | Silver | - | - | - | - | Straight | Shielded | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Gasket | Latch Lock | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | - | - | - | ABS | Metal Shell, Steel/Plastic Cover | - | 453.59237g | - | - | - | Round | 2006 | 103 | - | Active | Not Applicable | - | 26 | - | - | Black | - | - | - | - | - | Shielded | - | - | - | - | - | Plastic | - | - | - | Two Piece Backshell and Cover | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | Copper | 2.267962kg | ABS | - | - | Round | 2007 | 3357 | - | Active | Not Applicable | - | 25 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel over Copper | - | - | - | Two Piece Backshell | 11.7 mm | - | 180° | - | Assembly Hardware, Strain Relief | Mating Screws 4-40 | - | No | Unknown | RoHS Compliant | UL94 HB | - | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Nickel | Metal | - | - | Zinc Alloy | - | - | - | - | - | Round | 2011 | 103, Mini D Ribbon (MDR) | - | Active | Not Applicable | - | 36 | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | - | Nickel | - | Round | - | Two Piece Backshell | - | - | 60° | - | Assembly Hardware, Cable Clamp | Latch Lock | 39.8mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | - | PBT | Polybutylene Terephthalate, Glass Filled | - | 453.59237g | - | - | - | Round | 2009 | 3485 | - | Active | Not Applicable | - | 9 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | 3m | - | - | Round | 3m | Two Piece Backshell | 9.652 mm | 3 m | 180° | - | Assembly Hardware | - | 3m | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Metal | - | - | Metal, Zinc Alloy | - | 453.59237g | Aluminium | - | - | Round | 2009 | 103 | - | Obsolete | 1 (Unlimited) | - | 14 | - | - | Silver | - | - | - | - | Straight | Shielded | - | - | - | - | - | Nickel | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware, Cable Clamp | Latch Lock | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | - | - | - | Glass | Polybutylene Terephthalate, Glass Filled | Plastic | 5.261671kg | - | - | - | Flat | 2007 | 3485 | - | Last Time Buy | Not Applicable | - | 50 | - | - | Gray | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | Two Piece Backshell | - | - | 180° | - | Assembly Hardware | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |